EDSYN Inc. Solder Wire, , 0.8Mm, 250G; Flux Type Edsyn SA8250

Description
SOLDER WIRE, , 0.8MM, 250G; Flux Type:No Clean; Solder Alloy:96, 4 Sn, Ag; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:221°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, , 0.8MM, 250G; Flux Type:No Clean; Solder Alloy:96, 4 Sn, Ag; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:221°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, , 0.8Mm, 250G; Flux Type Edsyn - 35M3982 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, , 0.8Mm, 250G; Flux Type Edsyn
35M3982
Solder Wire, , 0.8Mm, 250G; Flux Type Edsyn 35M3982
SOLDER WIRE, , 0.8MM, 250G; Flux Type:No Clean; Solder Alloy:96, 4 Sn, Ag; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:221°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product RoHS Compliant: Yes

SOLDER WIRE, , 0.8MM, 250G; Flux Type:No Clean; Solder Alloy:96, 4 Sn, Ag; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:221°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M3982
Product Name Solder Wire, , 0.8Mm, 250G; Flux Type Edsyn
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 1372236 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RMC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details