EDSYN Inc. Solder Wire, , 1.0Mm, 250G; Flux Type Edsyn SA1250

Description
SOLDER WIRE, , 1.0MM, 250G; Flux Type:No Clean; Solder Alloy:96, 4 Sn, Ag; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:221°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product RoHS Compliant: Yes
Description
SOLDER WIRE, , 1.0MM, 250G; Flux Type:No Clean; Solder Alloy:96, 4 Sn, Ag; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:221°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, , 1.0Mm, 250G; Flux Type Edsyn - 35M3980 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, , 1.0Mm, 250G; Flux Type Edsyn
35M3980
Solder Wire, , 1.0Mm, 250G; Flux Type Edsyn 35M3980
SOLDER WIRE, , 1.0MM, 250G; Flux Type:No Clean; Solder Alloy:96, 4 Sn, Ag; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:221°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product RoHS Compliant: Yes

SOLDER WIRE, , 1.0MM, 250G; Flux Type:No Clean; Solder Alloy:96, 4 Sn, Ag; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:221°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M3980
Product Name Solder Wire, , 1.0Mm, 250G; Flux Type Edsyn
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7724756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details