EDSYN Inc. Desoldering Gun; Desolder Tool Type Edsyn PT109

Description
DESOLDERING GUN; Desolder Tool Type:Pump; Tip / Nozzle Length:13.6mm; Tip / Nozzle O.D.:3.2mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA
Datasheet
Description
DESOLDERING GUN; Desolder Tool Type:Pump; Tip / Nozzle Length:13.6mm; Tip / Nozzle O.D.:3.2mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Gun; Desolder Tool Type Edsyn - 95M4408 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Gun; Desolder Tool Type Edsyn
95M4408
Desoldering Gun; Desolder Tool Type Edsyn 95M4408
DESOLDERING GUN; Desolder Tool Type:Pump; Tip / Nozzle Length:13.6mm; Tip / Nozzle O.D.:3.2mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA

DESOLDERING GUN; Desolder Tool Type:Pump; Tip / Nozzle Length:13.6mm; Tip / Nozzle O.D.:3.2mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA

Supplier's Site Datasheet
Tools, Desoldering; Desolder Tool Type Edsyn - 59F950 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Desoldering; Desolder Tool Type Edsyn
59F950
Tools, Desoldering; Desolder Tool Type Edsyn 59F950
Tools, Desoldering; Desolder Tool Type:Pump; Tip / Nozzle Length:13.6mm; Tip / Nozzle O.D.:3.2mm; Product Range:-; Plug Type:-; Features:SOLDAPULLT III with SRT12 Tip and OSB32 O-Ring L RoHS Compliant: Yes

Tools, Desoldering; Desolder Tool Type:Pump; Tip / Nozzle Length:13.6mm; Tip / Nozzle O.D.:3.2mm; Product Range:-; Plug Type:-; Features:SOLDAPULLT III with SRT12 Tip and OSB32 O-Ring L RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 95M4408
Product Name Desoldering Gun; Desolder Tool Type Edsyn
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 588991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
Output Current 130 amps
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details