EDSYN Inc. Soldering Tip; Tip / Nozzle Width Edsyn LT429

Description
SOLDERING TIP; Tip / Nozzle Width:-; Tip / Nozzle Style:-; For Use With:-; Product Range:-; Features:High Temperature Plating Process designed for Lead-Free Applications; Tip / Nozzle Length:0.75" RoHS Compliant: NA
Datasheet
Description
SOLDERING TIP; Tip / Nozzle Width:-; Tip / Nozzle Style:-; For Use With:-; Product Range:-; Features:High Temperature Plating Process designed for Lead-Free Applications; Tip / Nozzle Length:0.75" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip; Tip / Nozzle Width Edsyn - 94F7620 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip; Tip / Nozzle Width Edsyn
94F7620
Soldering Tip; Tip / Nozzle Width Edsyn 94F7620
SOLDERING TIP; Tip / Nozzle Width:-; Tip / Nozzle Style:-; For Use With:-; Product Range:-; Features:High Temperature Plating Process designed for Lead-Free Applications; Tip / Nozzle Length:0.75" RoHS Compliant: NA

SOLDERING TIP; Tip / Nozzle Width:-; Tip / Nozzle Style:-; For Use With:-; Product Range:-; Features:High Temperature Plating Process designed for Lead-Free Applications; Tip / Nozzle Length:0.75" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 94F7620
Product Name Soldering Tip; Tip / Nozzle Width Edsyn
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 1367195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FMB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details