EDSYN Inc. Soldering Tip, Angled Chisel, 3.3Mm; Tip / Nozzle Width Edsyn LT396LF

Description
SOLDERING TIP, ANGLED CHISEL, 3.3MM; Tip / Nozzle Width:3.3mm; Tip / Nozzle Style:Angled Chisel; For Use With:Edsyn Loner Series Soldering Irons; Product Range:LONER Series RoHS Compliant: NA
Description
SOLDERING TIP, ANGLED CHISEL, 3.3MM; Tip / Nozzle Width:3.3mm; Tip / Nozzle Style:Angled Chisel; For Use With:Edsyn Loner Series Soldering Irons; Product Range:LONER Series RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Soldering Tip, Angled Chisel, 3.3mm is designed for use with Edsyn Loner Series soldering irons. It features a tip width of 3.3mm and an angled chisel style, which is suitable for precision soldering tasks. This tip is part of the LONER series and is constructed to handle high temperatures, making it appropriate for various soldering applications. The product is RoHS compliant, ensuring it meets environmental standards. This tip is ideal for engineers looking for a reliable and effective soldering solution for their projects.

Datasheet Summary
Powered by GS/AI

The Soldering Tip, Angled Chisel, 3.3mm is designed for use with Edsyn Loner Series soldering irons. It features a tip width of 3.3mm and an angled chisel style, which is suitable for precision soldering tasks. This tip is part of the LONER series and is constructed to handle high temperatures, making it appropriate for various soldering applications. The product is RoHS compliant, ensuring it meets environmental standards. This tip is ideal for engineers looking for a reliable and effective soldering solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, Angled Chisel, 3.3Mm; Tip / Nozzle Width Edsyn - 21M7346 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Angled Chisel, 3.3Mm; Tip / Nozzle Width Edsyn
21M7346
Soldering Tip, Angled Chisel, 3.3Mm; Tip / Nozzle Width Edsyn 21M7346
SOLDERING TIP, ANGLED CHISEL, 3.3MM; Tip / Nozzle Width:3.3mm; Tip / Nozzle Style:Angled Chisel; For Use With:Edsyn Loner Series Soldering Irons; Product Range:LONER Series RoHS Compliant: NA

SOLDERING TIP, ANGLED CHISEL, 3.3MM; Tip / Nozzle Width:3.3mm; Tip / Nozzle Style:Angled Chisel; For Use With:Edsyn Loner Series Soldering Irons; Product Range:LONER Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 21M7346
Product Name Soldering Tip, Angled Chisel, 3.3Mm; Tip / Nozzle Width Edsyn
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1932124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details