EDSYN Inc. Soldering Tip, Spade, 0.8Mm; Tip / Nozzle Width Edsyn LT371LF

Description
SOLDERING TIP, SPADE, 0.8MM; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Spade; For Use With:Edsyn Loner Series Soldering Irons; Product Range:LONER Series RoHS Compliant: NA
Datasheet
Description
SOLDERING TIP, SPADE, 0.8MM; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Spade; For Use With:Edsyn Loner Series Soldering Irons; Product Range:LONER Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, Spade, 0.8Mm; Tip / Nozzle Width Edsyn - 21M7333 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Spade, 0.8Mm; Tip / Nozzle Width Edsyn
21M7333
Soldering Tip, Spade, 0.8Mm; Tip / Nozzle Width Edsyn 21M7333
SOLDERING TIP, SPADE, 0.8MM; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Spade; For Use With:Edsyn Loner Series Soldering Irons; Product Range:LONER Series RoHS Compliant: NA

SOLDERING TIP, SPADE, 0.8MM; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Spade; For Use With:Edsyn Loner Series Soldering Irons; Product Range:LONER Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 21M7333
Product Name Soldering Tip, Spade, 0.8Mm; Tip / Nozzle Width Edsyn
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 2024514 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FHB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details