EDSYN Inc. Desolder Tool Type Edsyn DS017LS

Description
Desolder Tool Type:Pump; Tip / Nozzle Length:330mm; Tip / Nozzle O.D.:-; Product Range:-; Plug Type:- RoHS Compliant: NA
Datasheet
Description
Desolder Tool Type:Pump; Tip / Nozzle Length:330mm; Tip / Nozzle O.D.:-; Product Range:-; Plug Type:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desolder Tool Type Edsyn - 86C7965 - Newark, An Avnet Company
Chicago, IL, United States
Desolder Tool Type Edsyn
86C7965
Desolder Tool Type Edsyn 86C7965
Desolder Tool Type:Pump; Tip / Nozzle Length:330mm; Tip / Nozzle O.D.:-; Product Range:-; Plug Type:- RoHS Compliant: NA

Desolder Tool Type:Pump; Tip / Nozzle Length:330mm; Tip / Nozzle O.D.:-; Product Range:-; Plug Type:- RoHS Compliant: NA

Supplier's Site Datasheet
Desoldering Gun, Antistatic; Desolder Tool Type Edsyn - 69C0028 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Gun, Antistatic; Desolder Tool Type Edsyn
69C0028
Desoldering Gun, Antistatic; Desolder Tool Type Edsyn 69C0028
DESOLDERING GUN, ANTISTATIC; Desolder Tool Type:Pump; Tip / Nozzle Length:13.6mm; Tip / Nozzle O.D.:3.2mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter:26mm; Length:240mm; Weight:130g RoHS Compliant: NA

DESOLDERING GUN, ANTISTATIC; Desolder Tool Type:Pump; Tip / Nozzle Length:13.6mm; Tip / Nozzle O.D.:3.2mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter:26mm; Length:240mm; Weight:130g RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 86C7965
Product Name Desolder Tool Type Edsyn
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 1895258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details