EDSYN Inc. Tools, Desoldering; Desolder Tool Type Edsyn DS017

Description
Tools, Desoldering; Desolder Tool Type:Pump; Tip / Nozzle Length:13.5mm; Tip / Nozzle O.D.:3.2mm; Product Range:-; Plug Type:- RoHS Compliant: NA
Description
Tools, Desoldering; Desolder Tool Type:Pump; Tip / Nozzle Length:13.5mm; Tip / Nozzle O.D.:3.2mm; Product Range:-; Plug Type:- RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Edsyn desoldering tool, part number 87F1880, features a length of 13 inches (330 mm) and a weight of 3.5 ounces (99 g). It is designed for effective desoldering applications, utilizing a precision-engineered metal barrel and a static-safe PTFE tip. The tool incorporates a simple single-handed loading system, making it user-friendly for quick operation. It is suitable for use on sensitive electronic components, providing static protection. This tool is particularly beneficial for engineers working on heavily populated circuit boards or requiring precision in their desoldering tasks.

Datasheet Summary
Powered by GS/AI

The Edsyn desoldering tool, part number 87F1880, features a length of 13 inches (330 mm) and a weight of 3.5 ounces (99 g). It is designed for effective desoldering applications, utilizing a precision-engineered metal barrel and a static-safe PTFE tip. The tool incorporates a simple single-handed loading system, making it user-friendly for quick operation. It is suitable for use on sensitive electronic components, providing static protection. This tool is particularly beneficial for engineers working on heavily populated circuit boards or requiring precision in their desoldering tasks.

Suppliers

Company
Product
Description
Supplier Links
Tools, Desoldering; Desolder Tool Type Edsyn - 87F1880 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Desoldering; Desolder Tool Type Edsyn
87F1880
Tools, Desoldering; Desolder Tool Type Edsyn 87F1880
Tools, Desoldering; Desolder Tool Type:Pump; Tip / Nozzle Length:13.5mm; Tip / Nozzle O.D.:3.2mm; Product Range:-; Plug Type:- RoHS Compliant: NA

Tools, Desoldering; Desolder Tool Type:Pump; Tip / Nozzle Length:13.5mm; Tip / Nozzle O.D.:3.2mm; Product Range:-; Plug Type:- RoHS Compliant: NA

Supplier's Site Datasheet
Desoldering Gun, Standard; Desolder Tool Type Edsyn - 68C9589 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Gun, Standard; Desolder Tool Type Edsyn
68C9589
Desoldering Gun, Standard; Desolder Tool Type Edsyn 68C9589
DESOLDERING GUN, STANDARD; Desolder Tool Type:Pump; Tip / Nozzle Length:13.6mm; Tip / Nozzle O.D.:3.2mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter:26mm; Length:240mm; Weight:130g RoHS Compliant: NA

DESOLDERING GUN, STANDARD; Desolder Tool Type:Pump; Tip / Nozzle Length:13.6mm; Tip / Nozzle O.D.:3.2mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter:26mm; Length:240mm; Weight:130g RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 87F1880
Product Name Tools, Desoldering; Desolder Tool Type Edsyn
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 512648 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FLB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details