EDSYN Inc. Soldering Station, 120V, 95W; Supply Voltage Vac Edsyn 951SXE

Description
SOLDERING STATION, 120V, 95W; Supply Voltage VAC:120V; Heat Temperature Max:427°C; Output Power:95W; Kit Contents:951SXe Soldering Station, PD528 Tool Pod, SH235 Modular Sponge Tray, WP556 Calibration Aid Tool; Plug Type:- RoHS Compliant: NA
Datasheet
Description
SOLDERING STATION, 120V, 95W; Supply Voltage VAC:120V; Heat Temperature Max:427°C; Output Power:95W; Kit Contents:951SXe Soldering Station, PD528 Tool Pod, SH235 Modular Sponge Tray, WP556 Calibration Aid Tool; Plug Type:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Station, 120V, 95W; Supply Voltage Vac Edsyn - 33X1459 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Station, 120V, 95W; Supply Voltage Vac Edsyn
33X1459
Soldering Station, 120V, 95W; Supply Voltage Vac Edsyn 33X1459
SOLDERING STATION, 120V, 95W; Supply Voltage VAC:120V; Heat Temperature Max:427°C; Output Power:95W; Kit Contents:951SXe Soldering Station, PD528 Tool Pod, SH235 Modular Sponge Tray, WP556 Calibration Aid Tool; Plug Type:- RoHS Compliant: NA

SOLDERING STATION, 120V, 95W; Supply Voltage VAC:120V; Heat Temperature Max:427°C; Output Power:95W; Kit Contents:951SXe Soldering Station, PD528 Tool Pod, SH235 Modular Sponge Tray, WP556 Calibration Aid Tool; Plug Type:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 33X1459
Product Name Soldering Station, 120V, 95W; Supply Voltage Vac Edsyn
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 100085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
Output Current 200 amps
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details