EDSYN Inc. Soldering Station, 120V, 95W; Supply Voltage Vac Edsyn 951SX CAL

Description
SOLDERING STATION, 120V, 95W; Supply Voltage VAC:120V; Heat Temperature Max:427°C; Output Power:220W; Kit Contents:EDSYN SR298 Soldering Tool, LT375 Tip, PD528 Tool Pod, SH230 Sponge Holder, WP556 Screwdriver Tool; Plug Type:- RoHS Compliant: Yes
Description
SOLDERING STATION, 120V, 95W; Supply Voltage VAC:120V; Heat Temperature Max:427°C; Output Power:220W; Kit Contents:EDSYN SR298 Soldering Tool, LT375 Tip, PD528 Tool Pod, SH230 Sponge Holder, WP556 Screwdriver Tool; Plug Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Soldering Station, 120V, 95W; Supply Voltage Vac Edsyn - 08AC3617 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Station, 120V, 95W; Supply Voltage Vac Edsyn
08AC3617
Soldering Station, 120V, 95W; Supply Voltage Vac Edsyn 08AC3617
SOLDERING STATION, 120V, 95W; Supply Voltage VAC:120V; Heat Temperature Max:427°C; Output Power:220W; Kit Contents:EDSYN SR298 Soldering Tool, LT375 Tip, PD528 Tool Pod, SH230 Sponge Holder, WP556 Screwdriver Tool; Plug Type:- RoHS Compliant: Yes

SOLDERING STATION, 120V, 95W; Supply Voltage VAC:120V; Heat Temperature Max:427°C; Output Power:220W; Kit Contents:EDSYN SR298 Soldering Tool, LT375 Tip, PD528 Tool Pod, SH230 Sponge Holder, WP556 Screwdriver Tool; Plug Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 08AC3617
Product Name Soldering Station, 120V, 95W; Supply Voltage Vac Edsyn
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 4094605 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details