EDSYN Inc. Soldering Station, 120V, 95W; Supply Voltage Vac Edsyn 951SX CAL DU

Description
SOLDERING STATION, 120V, 95W; Supply Voltage VAC:120V; Heat Temperature Max:427°C; Output Power:220W; Kit Contents:EDSYN SR298 Soldering Tool, LT375 Tip, PD528 Tool Pod, SH230 Sponge Holder, WP556 Screwdriver Tool; Plug Type:- RoHS Compliant: Yes
Description
SOLDERING STATION, 120V, 95W; Supply Voltage VAC:120V; Heat Temperature Max:427°C; Output Power:220W; Kit Contents:EDSYN SR298 Soldering Tool, LT375 Tip, PD528 Tool Pod, SH230 Sponge Holder, WP556 Screwdriver Tool; Plug Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Soldering Station, 120V, 95W; Supply Voltage Vac Edsyn - 08AC3619 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Station, 120V, 95W; Supply Voltage Vac Edsyn
08AC3619
Soldering Station, 120V, 95W; Supply Voltage Vac Edsyn 08AC3619
SOLDERING STATION, 120V, 95W; Supply Voltage VAC:120V; Heat Temperature Max:427°C; Output Power:220W; Kit Contents:EDSYN SR298 Soldering Tool, LT375 Tip, PD528 Tool Pod, SH230 Sponge Holder, WP556 Screwdriver Tool; Plug Type:- RoHS Compliant: Yes

SOLDERING STATION, 120V, 95W; Supply Voltage VAC:120V; Heat Temperature Max:427°C; Output Power:220W; Kit Contents:EDSYN SR298 Soldering Tool, LT375 Tip, PD528 Tool Pod, SH230 Sponge Holder, WP556 Screwdriver Tool; Plug Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 08AC3619
Product Name Soldering Station, 120V, 95W; Supply Voltage Vac Edsyn
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 1790021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FMC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details