EDSYN Inc. Soldering Station, 120V, 70W; Supply Voltage Vac Edsyn 935

Description
SOLDERING STATION, 120V, 70W; Supply Voltage VAC:120V; Heat Temperature Max:427°C; Output Power:70W; Kit Contents:935 Soldering Station,PS536 Power Supply Soldering Tool Base with PD528 Tool Pod,SH230 Sponge holder; Product Range:- RoHS Compliant: NA
Datasheet
Description
SOLDERING STATION, 120V, 70W; Supply Voltage VAC:120V; Heat Temperature Max:427°C; Output Power:70W; Kit Contents:935 Soldering Station,PS536 Power Supply Soldering Tool Base with PD528 Tool Pod,SH230 Sponge holder; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Station, 120V, 70W; Supply Voltage Vac Edsyn - 90B0638 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Station, 120V, 70W; Supply Voltage Vac Edsyn
90B0638
Soldering Station, 120V, 70W; Supply Voltage Vac Edsyn 90B0638
SOLDERING STATION, 120V, 70W; Supply Voltage VAC:120V; Heat Temperature Max:427°C; Output Power:70W; Kit Contents:935 Soldering Station,PS536 Power Supply Soldering Tool Base with PD528 Tool Pod,SH230 Sponge holder; Product Range:- RoHS Compliant: NA

SOLDERING STATION, 120V, 70W; Supply Voltage VAC:120V; Heat Temperature Max:427°C; Output Power:70W; Kit Contents:935 Soldering Station,PS536 Power Supply Soldering Tool Base with PD528 Tool Pod,SH230 Sponge holder; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 90B0638
Product Name Soldering Station, 120V, 70W; Supply Voltage Vac Edsyn
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 115160 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RHC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details