Edmund Optics Inc. 5mm Dia. 1Wave Fused Silica Window, UV-VIS Coated NT84-469

Description
Available Uncoated or with Broadband Anti-Reflection Coatings Sizes Ranging from 5mm Diameter to 50mm Square Ideal for Cost Sensitive Broadband Applications TECHSPEC® 1λ UV Fused Silica Windows are precision manufactured using UV-grade synthetic fused silica. In addition to superior transmission, the synthetic fused silica of these optical windows exhibit higher thermal properties, exceptional purity, and excellent environmental durability for demanding applications.These optical windows are designed for use in optical systems to separate two environments while passing a particular spectral range between them. Applications include laser set-ups (i.e. at Brewsters angle), emitter/detector protection devices (such as in spectrophotometers), and imaging systems involving ultraviolet wavelengths.
Description
Available Uncoated or with Broadband Anti-Reflection Coatings Sizes Ranging from 5mm Diameter to 50mm Square Ideal for Cost Sensitive Broadband Applications TECHSPEC® 1λ UV Fused Silica Windows are precision manufactured using UV-grade synthetic fused silica. In addition to superior transmission, the synthetic fused silica of these optical windows exhibit higher thermal properties, exceptional purity, and excellent environmental durability for demanding applications.These optical windows are designed for use in optical systems to separate two environments while passing a particular spectral range between them. Applications include laser set-ups (i.e. at Brewsters angle), emitter/detector protection devices (such as in spectrophotometers), and imaging systems involving ultraviolet wavelengths.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
5mm Dia. 1Wave Fused Silica Window, UV-VIS Coated
NT84-469
5mm Dia. 1Wave Fused Silica Window, UV-VIS Coated NT84-469
Available Uncoated or with Broadband Anti-Reflection Coatings Sizes Ranging from 5mm Diameter to 50mm Square Ideal for Cost Sensitive Broadband Applications TECHSPEC® 1λ UV Fused Silica Windows are precision manufactured using UV-grade synthetic fused silica. In addition to superior transmission, the synthetic fused silica of these optical windows exhibit higher thermal properties, exceptional purity, and excellent environmental durability for demanding applications.These optical windows are designed for use in optical systems to separate two environments while passing a particular spectral range between them. Applications include laser set-ups (i.e. at Brewsters angle), emitter/detector protection devices (such as in spectrophotometers), and imaging systems involving ultraviolet wavelengths.
  • Available Uncoated or with Broadband Anti-Reflection Coatings
  • Sizes Ranging from 5mm Diameter to 50mm Square
  • Ideal for Cost Sensitive Broadband Applications

TECHSPEC® 1λ UV Fused Silica Windows are precision manufactured using UV-grade synthetic fused silica. In addition to superior transmission, the synthetic fused silica of these optical windows exhibit higher thermal properties, exceptional purity, and excellent environmental durability for demanding applications.These optical windows are designed for use in optical systems to separate two environments while passing a particular spectral range between them. Applications include laser set-ups (i.e. at Brewsters angle), emitter/detector protection devices (such as in spectrophotometers), and imaging systems involving ultraviolet wavelengths.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT84-469
Product Name 5mm Dia. 1Wave Fused Silica Window, UV-VIS Coated
Window Type Plane
Window Material UV Grade Fused Silica
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 5 mm (0.1969 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Monocrystalline MgF2 Lenses -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Coating Material Specified by customers
Surface Quality 40-20 Scratch / Dig
Surface Flatness λ/4
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Parallel Optical Window, UV Fused Silica, 50.0 mm, λ/10, 250-450 nm - FSW18AR.10 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 250-450 nm
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details