Edmund Optics Inc. AR Coated Plastic Window, 4" x 5" NT83-739

Description
Visible Light Transmission >97% Durable Material Ideal for Medical and Industrial Applications Our Anti-Reflection (AR) Coated Plastic Windows are a highly resistant, lightweight alternative to glass windows. Combining durability and high transmission, these windows are an ideal cost-effective solution for harsh environments and display protection. Optimized for both indoor and outdoor use, the Anti-Reflection (AR) Coated Plastic Windows are laminated with an AR coating to reduce glare and reflection while transmitting a high level of visible light.
Description
Visible Light Transmission >97% Durable Material Ideal for Medical and Industrial Applications Our Anti-Reflection (AR) Coated Plastic Windows are a highly resistant, lightweight alternative to glass windows. Combining durability and high transmission, these windows are an ideal cost-effective solution for harsh environments and display protection. Optimized for both indoor and outdoor use, the Anti-Reflection (AR) Coated Plastic Windows are laminated with an AR coating to reduce glare and reflection while transmitting a high level of visible light.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
AR Coated Plastic Window, 4" x 5"
NT83-739
AR Coated Plastic Window, 4" x 5" NT83-739
Visible Light Transmission >97% Durable Material Ideal for Medical and Industrial Applications Our Anti-Reflection (AR) Coated Plastic Windows are a highly resistant, lightweight alternative to glass windows. Combining durability and high transmission, these windows are an ideal cost-effective solution for harsh environments and display protection. Optimized for both indoor and outdoor use, the Anti-Reflection (AR) Coated Plastic Windows are laminated with an AR coating to reduce glare and reflection while transmitting a high level of visible light.
  • Visible Light Transmission >97%
  • Durable Material
  • Ideal for Medical and Industrial Applications

Our Anti-Reflection (AR) Coated Plastic Windows are a highly resistant, lightweight alternative to glass windows. Combining durability and high transmission, these windows are an ideal cost-effective solution for harsh environments and display protection. Optimized for both indoor and outdoor use, the Anti-Reflection (AR) Coated Plastic Windows are laminated with an AR coating to reduce glare and reflection while transmitting a high level of visible light.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT83-739
Product Name AR Coated Plastic Window, 4" x 5"
Window Type Plane
Unlock Full Specs
to access all available technical data

Similar Products

Optical Windows - Sapphire Windows - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material Sapphire
Windows Features Anti-Reflection Coating (optional feature)
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Parallel Window - WIN-127-031-BK7 - CASTECH, Inc.
Specs
Window Type Plane
Window Material BK7 Glass
Window Shape Circular
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details