PCV Cylinder lenses are commonly used to turn a collimated laser source into a line generator. PCV and PCX oblong cylinder lenses can be used together for beam expander applications.The thin lens approximation for the length of a line generated by a negative cylinder lens is: L = 2 * (r0/f) * (z + f) where L is the line length, r0 is half the beam diameter, z is the projection distance, and -f is the focal length of the lens.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | NT69-819 |
| Product Name | 12.5mm H x 25mm L x -50mm FL Cylinder Lens NIR I Coating |
| Lens Type | Cylindrical Lens |
| Lens Application | Infrared |
| Focal Length | -50 mm (-1.97 inch) |
| Center Thickness | 2.5 mm (0.0984 inch) |