Edmund Optics Inc. Ge Plano-Convex Lens, 25mm Dia. x 35mm FL, 8 - 12μm Coating NT69-663

Description
Wavelength Range of 2 - 16μm Rugged, Durable Material Ideal for Defense, Security, and Thermal Imaging Applications Additional Infrared Lenses Available in Popular Substrates Our TECHSPEC® Germanium Plano-Convex (PCX) Lenses feature precision diamond turned surfaces making them ideal for a variety of infrared applications, including thermal imaging, infrared spectroscopy, and remote sensing. Available in 25 and 50mm diameters, the lenses are available uncoated. For custom infrared coating requirements, please contact our Sales Department.Germanium is popular for its high index of refraction, broad transmission range, and rugged mechanical properties. With a transmission range of 2 - 16 μm and opacity in the visible portion of the spectrum, Germanium is well suited for infrared laser applications. However, Germanium is subject to thermal runaway, meaning that the transmission decreases as temperature increases; in fact, Germanium is nearly opaque at 100°C and completely non-transmissive at 200°C. Germaniums high density (5.33 g/cm3) should be considered when designing for weight-sensitive systems. The Knoop Hardness of Germanium (780) is approximately twice that of Magnesium Fluoride, making it ideal for infrared applications requiring rugged optics. Germanium is inert to air, water, alkalis, and acids (except nitric acid).Plano-Convex (PCX) lenses feature a positive focal length and have one flat and one convex surface. They should be oriented with the plano (flat) surface towards the desired focal plane. They are ideal for collimation and focusing applications utilizing monochromatic illumination.
Description
Wavelength Range of 2 - 16μm Rugged, Durable Material Ideal for Defense, Security, and Thermal Imaging Applications Additional Infrared Lenses Available in Popular Substrates Our TECHSPEC® Germanium Plano-Convex (PCX) Lenses feature precision diamond turned surfaces making them ideal for a variety of infrared applications, including thermal imaging, infrared spectroscopy, and remote sensing. Available in 25 and 50mm diameters, the lenses are available uncoated. For custom infrared coating requirements, please contact our Sales Department.Germanium is popular for its high index of refraction, broad transmission range, and rugged mechanical properties. With a transmission range of 2 - 16 μm and opacity in the visible portion of the spectrum, Germanium is well suited for infrared laser applications. However, Germanium is subject to thermal runaway, meaning that the transmission decreases as temperature increases; in fact, Germanium is nearly opaque at 100°C and completely non-transmissive at 200°C. Germaniums high density (5.33 g/cm3) should be considered when designing for weight-sensitive systems. The Knoop Hardness of Germanium (780) is approximately twice that of Magnesium Fluoride, making it ideal for infrared applications requiring rugged optics. Germanium is inert to air, water, alkalis, and acids (except nitric acid).Plano-Convex (PCX) lenses feature a positive focal length and have one flat and one convex surface. They should be oriented with the plano (flat) surface towards the desired focal plane. They are ideal for collimation and focusing applications utilizing monochromatic illumination.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Ge Plano-Convex Lens, 25mm Dia. x 35mm FL, 8 - 12μm Coating
NT69-663
Ge Plano-Convex Lens, 25mm Dia. x 35mm FL, 8 - 12μm Coating NT69-663
Wavelength Range of 2 - 16μm Rugged, Durable Material Ideal for Defense, Security, and Thermal Imaging Applications Additional Infrared Lenses Available in Popular Substrates Our TECHSPEC® Germanium Plano-Convex (PCX) Lenses feature precision diamond turned surfaces making them ideal for a variety of infrared applications, including thermal imaging, infrared spectroscopy, and remote sensing. Available in 25 and 50mm diameters, the lenses are available uncoated. For custom infrared coating requirements, please contact our Sales Department.Germanium is popular for its high index of refraction, broad transmission range, and rugged mechanical properties. With a transmission range of 2 - 16 μm and opacity in the visible portion of the spectrum, Germanium is well suited for infrared laser applications. However, Germanium is subject to thermal runaway, meaning that the transmission decreases as temperature increases; in fact, Germanium is nearly opaque at 100°C and completely non-transmissive at 200°C. Germaniums high density (5.33 g/cm3) should be considered when designing for weight-sensitive systems. The Knoop Hardness of Germanium (780) is approximately twice that of Magnesium Fluoride, making it ideal for infrared applications requiring rugged optics. Germanium is inert to air, water, alkalis, and acids (except nitric acid).Plano-Convex (PCX) lenses feature a positive focal length and have one flat and one convex surface. They should be oriented with the plano (flat) surface towards the desired focal plane. They are ideal for collimation and focusing applications utilizing monochromatic illumination.
  • Wavelength Range of 2 - 16μm
  • Rugged, Durable Material
  • Ideal for Defense, Security, and Thermal Imaging Applications
  • Additional Infrared Lenses Available in Popular Substrates

Our TECHSPEC® Germanium Plano-Convex (PCX) Lenses feature precision diamond turned surfaces making them ideal for a variety of infrared applications, including thermal imaging, infrared spectroscopy, and remote sensing. Available in 25 and 50mm diameters, the lenses are available uncoated. For custom infrared coating requirements, please contact our Sales Department.Germanium is popular for its high index of refraction, broad transmission range, and rugged mechanical properties. With a transmission range of 2 - 16 μm and opacity in the visible portion of the spectrum, Germanium is well suited for infrared laser applications. However, Germanium is subject to thermal runaway, meaning that the transmission decreases as temperature increases; in fact, Germanium is nearly opaque at 100°C and completely non-transmissive at 200°C. Germaniums high density (5.33 g/cm3) should be considered when designing for weight-sensitive systems. The Knoop Hardness of Germanium (780) is approximately twice that of Magnesium Fluoride, making it ideal for infrared applications requiring rugged optics. Germanium is inert to air, water, alkalis, and acids (except nitric acid).Plano-Convex (PCX) lenses feature a positive focal length and have one flat and one convex surface. They should be oriented with the plano (flat) surface towards the desired focal plane. They are ideal for collimation and focusing applications utilizing monochromatic illumination.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT69-663
Product Name Ge Plano-Convex Lens, 25mm Dia. x 35mm FL, 8 - 12μm Coating
Focal Length 35 mm (1.38 inch)
Center Thickness 3 mm (0.1181 inch)
Edge Thickness 2.25 mm (0.0886 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details
Achromatic Lenses - Ax08525 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 20 mm (0.7874 inch)
Center Thickness 5.25 mm (0.2067 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 12.5 mm, 25 mm FL, 400-700 nm - CKX11-C - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 23.09 mm (0.9091 inch)
Center Thickness 2.9 mm (0.1142 inch)
View Details
Laser Lenses - 194048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lens Features Laser / Heat Resistant
View Details