Edmund Optics Inc. Ge Plano-Convex Lens, 25mm Dia. x 50mm FL, 3 - 5μm Coating NT69-653

Description
Wavelength Range of 2 - 16μm Rugged, Durable Material Ideal for Defense, Security, and Thermal Imaging Applications Additional Infrared Lenses Available in Popular Substrates Our TECHSPEC® Germanium Plano-Convex (PCX) Lenses feature precision diamond turned surfaces making them ideal for a variety of infrared applications, including thermal imaging, infrared spectroscopy, and remote sensing. Available in 25 and 50mm diameters, the lenses are available uncoated. For custom infrared coating requirements, please contact our Sales Department.Germanium is popular for its high index of refraction, broad transmission range, and rugged mechanical properties. With a transmission range of 2 - 16 μm and opacity in the visible portion of the spectrum, Germanium is well suited for infrared laser applications. However, Germanium is subject to thermal runaway, meaning that the transmission decreases as temperature increases; in fact, Germanium is nearly opaque at 100°C and completely non-transmissive at 200°C. Germaniums high density (5.33 g/cm3) should be considered when designing for weight-sensitive systems. The Knoop Hardness of Germanium (780) is approximately twice that of Magnesium Fluoride, making it ideal for infrared applications requiring rugged optics. Germanium is inert to air, water, alkalis, and acids (except nitric acid).Plano-Convex (PCX) lenses feature a positive focal length and have one flat and one convex surface. They should be oriented with the plano (flat) surface towards the desired focal plane. They are ideal for collimation and focusing applications utilizing monochromatic illumination.
Description
Wavelength Range of 2 - 16μm Rugged, Durable Material Ideal for Defense, Security, and Thermal Imaging Applications Additional Infrared Lenses Available in Popular Substrates Our TECHSPEC® Germanium Plano-Convex (PCX) Lenses feature precision diamond turned surfaces making them ideal for a variety of infrared applications, including thermal imaging, infrared spectroscopy, and remote sensing. Available in 25 and 50mm diameters, the lenses are available uncoated. For custom infrared coating requirements, please contact our Sales Department.Germanium is popular for its high index of refraction, broad transmission range, and rugged mechanical properties. With a transmission range of 2 - 16 μm and opacity in the visible portion of the spectrum, Germanium is well suited for infrared laser applications. However, Germanium is subject to thermal runaway, meaning that the transmission decreases as temperature increases; in fact, Germanium is nearly opaque at 100°C and completely non-transmissive at 200°C. Germaniums high density (5.33 g/cm3) should be considered when designing for weight-sensitive systems. The Knoop Hardness of Germanium (780) is approximately twice that of Magnesium Fluoride, making it ideal for infrared applications requiring rugged optics. Germanium is inert to air, water, alkalis, and acids (except nitric acid).Plano-Convex (PCX) lenses feature a positive focal length and have one flat and one convex surface. They should be oriented with the plano (flat) surface towards the desired focal plane. They are ideal for collimation and focusing applications utilizing monochromatic illumination.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Ge Plano-Convex Lens, 25mm Dia. x 50mm FL, 3 - 5μm Coating
NT69-653
Ge Plano-Convex Lens, 25mm Dia. x 50mm FL, 3 - 5μm Coating NT69-653
Wavelength Range of 2 - 16μm Rugged, Durable Material Ideal for Defense, Security, and Thermal Imaging Applications Additional Infrared Lenses Available in Popular Substrates Our TECHSPEC® Germanium Plano-Convex (PCX) Lenses feature precision diamond turned surfaces making them ideal for a variety of infrared applications, including thermal imaging, infrared spectroscopy, and remote sensing. Available in 25 and 50mm diameters, the lenses are available uncoated. For custom infrared coating requirements, please contact our Sales Department.Germanium is popular for its high index of refraction, broad transmission range, and rugged mechanical properties. With a transmission range of 2 - 16 μm and opacity in the visible portion of the spectrum, Germanium is well suited for infrared laser applications. However, Germanium is subject to thermal runaway, meaning that the transmission decreases as temperature increases; in fact, Germanium is nearly opaque at 100°C and completely non-transmissive at 200°C. Germaniums high density (5.33 g/cm3) should be considered when designing for weight-sensitive systems. The Knoop Hardness of Germanium (780) is approximately twice that of Magnesium Fluoride, making it ideal for infrared applications requiring rugged optics. Germanium is inert to air, water, alkalis, and acids (except nitric acid).Plano-Convex (PCX) lenses feature a positive focal length and have one flat and one convex surface. They should be oriented with the plano (flat) surface towards the desired focal plane. They are ideal for collimation and focusing applications utilizing monochromatic illumination.
  • Wavelength Range of 2 - 16μm
  • Rugged, Durable Material
  • Ideal for Defense, Security, and Thermal Imaging Applications
  • Additional Infrared Lenses Available in Popular Substrates

Our TECHSPEC® Germanium Plano-Convex (PCX) Lenses feature precision diamond turned surfaces making them ideal for a variety of infrared applications, including thermal imaging, infrared spectroscopy, and remote sensing. Available in 25 and 50mm diameters, the lenses are available uncoated. For custom infrared coating requirements, please contact our Sales Department.Germanium is popular for its high index of refraction, broad transmission range, and rugged mechanical properties. With a transmission range of 2 - 16 μm and opacity in the visible portion of the spectrum, Germanium is well suited for infrared laser applications. However, Germanium is subject to thermal runaway, meaning that the transmission decreases as temperature increases; in fact, Germanium is nearly opaque at 100°C and completely non-transmissive at 200°C. Germaniums high density (5.33 g/cm3) should be considered when designing for weight-sensitive systems. The Knoop Hardness of Germanium (780) is approximately twice that of Magnesium Fluoride, making it ideal for infrared applications requiring rugged optics. Germanium is inert to air, water, alkalis, and acids (except nitric acid).Plano-Convex (PCX) lenses feature a positive focal length and have one flat and one convex surface. They should be oriented with the plano (flat) surface towards the desired focal plane. They are ideal for collimation and focusing applications utilizing monochromatic illumination.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT69-653
Product Name Ge Plano-Convex Lens, 25mm Dia. x 50mm FL, 3 - 5μm Coating
Focal Length 50 mm (1.97 inch)
Center Thickness 3 mm (0.1181 inch)
Edge Thickness 2.48 mm (0.0976 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 252 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 48.3 mm (1.9 inch)
View Details
Precision Aspherical Lenses - G949 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 12 mm (0.4724 inch)
Center Thickness 8 mm (0.3150 inch)
View Details
Optical Lenses - Singlet Plano-Convex Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length 4 to 1000 mm (0.1575 to 39.37 inch)
View Details