Newport MKS ND Filter Wheel, Six 1.0 in. Filters Pre-Loaded, 0.04-0.5 OD 5214-B

Description
The 5214-B wheels contain a set of neutral-density (ND) filters mounted in a single easy-to-use unit. The Model 5214 is a single-wheel version. Each wheel includes six 1 in. diameter filters. The filter positions are mechanically indexed for precise positioning and the filters are made with Inconel metallic coatings on glass substrate. These wheels are metric compatible. The filters included with this set are the , , , , and .
Request a Quote
Description
The 5214-B wheels contain a set of neutral-density (ND) filters mounted in a single easy-to-use unit. The Model 5214 is a single-wheel version. Each wheel includes six 1 in. diameter filters. The filter positions are mechanically indexed for precise positioning and the filters are made with Inconel metallic coatings on glass substrate. These wheels are metric compatible. The filters included with this set are the , , , , and .
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ND Filter Wheel, Six 1.0 in. Filters Pre-Loaded, 0.04-0.5 OD - 5214-B - Newport MKS
Irvine, CA, United States
ND Filter Wheel, Six 1.0 in. Filters Pre-Loaded, 0.04-0.5 OD
5214-B
ND Filter Wheel, Six 1.0 in. Filters Pre-Loaded, 0.04-0.5 OD 5214-B
The 5214-B wheels contain a set of neutral-density (ND) filters mounted in a single easy-to-use unit. The Model 5214 is a single-wheel version. Each wheel includes six 1 in. diameter filters. The filter positions are mechanically indexed for precise positioning and the filters are made with Inconel metallic coatings on glass substrate. These wheels are metric compatible. The filters included with this set are the , , , , and .

The 5214-B wheels contain a set of neutral-density (ND) filters mounted in a single easy-to-use unit. The Model 5214 is a single-wheel version. Each wheel includes six 1 in. diameter filters. The filter positions are mechanically indexed for precise positioning and the filters are made with Inconel metallic coatings on glass substrate. These wheels are metric compatible. The filters included with this set are the , , , , and .

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 5214-B
Product Name ND Filter Wheel, Six 1.0 in. Filters Pre-Loaded, 0.04-0.5 OD
Filter Type Neutral Density Filters
Unlock Full Specs
to access all available technical data

Similar Products

Longpass Filter, Colored-Glass Alternative, 25.4 mm, 780 nm Cut-on - 10CGA-780 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details
Metallic ND Filter, UV Fused Silica, 50.8x50.8 mm, 4.0 OD at 632.8 nm - FSQ-ND40 - Newport MKS
Specs
Filter Type Neutral Density Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Neutral Density Filter, Absorptive, 50.8 x 50.8 mm, 0.2 OD at 546.1 nm - FSQ-OD20 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 0.9900 to 4.19 mm (0.0390 to 0.1650 inch)
View Details
High-Energy Pinhole, Molybdenum, 100 µm, 900 Series - 900PH-100 - Newport MKS
Specs
Filter Type High Energy Pinhole
Thickness 0.0152 mm (6.00E-4 inch)
View Details