Newport MKS Heat Absorbing Glass Filter, Coated, Ø25.4 mm, IR Cut-off, KG5 FSR-KG5-C

Description
The FSR-KG5-C Heat Absorbing Glass Filter is a 25.4 mm diameter infrared (IR) cut-off filter made of KG5 filter glass and coated for better resistance to humid environments. Heat absorbing glass filters reduce the heat transmitted through an optical system. They have high transmission in the visible wavelength region and absorb in the IR wavelength region, making them also useful as a shortpass filter. These absorption filters are precision polished for demanding research or OEM applications.
Request a Quote
Description
The FSR-KG5-C Heat Absorbing Glass Filter is a 25.4 mm diameter infrared (IR) cut-off filter made of KG5 filter glass and coated for better resistance to humid environments. Heat absorbing glass filters reduce the heat transmitted through an optical system. They have high transmission in the visible wavelength region and absorb in the IR wavelength region, making them also useful as a shortpass filter. These absorption filters are precision polished for demanding research or OEM applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Absorbing Glass Filter, Coated, Ø25.4 mm, IR Cut-off, KG5 - FSR-KG5-C - Newport MKS
Irvine, CA, United States
Heat Absorbing Glass Filter, Coated, Ø25.4 mm, IR Cut-off, KG5
FSR-KG5-C
Heat Absorbing Glass Filter, Coated, Ø25.4 mm, IR Cut-off, KG5 FSR-KG5-C
The FSR-KG5-C Heat Absorbing Glass Filter is a 25.4 mm diameter infrared (IR) cut-off filter made of KG5 filter glass and coated for better resistance to humid environments. Heat absorbing glass filters reduce the heat transmitted through an optical system. They have high transmission in the visible wavelength region and absorb in the IR wavelength region, making them also useful as a shortpass filter. These absorption filters are precision polished for demanding research or OEM applications.

The FSR-KG5-C Heat Absorbing Glass Filter is a 25.4 mm diameter infrared (IR) cut-off filter made of KG5 filter glass and coated for better resistance to humid environments. Heat absorbing glass filters reduce the heat transmitted through an optical system. They have high transmission in the visible wavelength region and absorb in the IR wavelength region, making them also useful as a shortpass filter. These absorption filters are precision polished for demanding research or OEM applications.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Color Filters
Product Number FSR-KG5-C
Product Name Heat Absorbing Glass Filter, Coated, Ø25.4 mm, IR Cut-off, KG5
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Longpass Filter, Colored Glass, 12.7 mm, 850 nm Cut-on, RG850 Glass - FR-RG850 - Newport MKS
Specs
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
Thickness 3 mm (0.1181 inch)
View Details
Longpass Filter, Colored Glass, 25.4 mm, 495 nm Cut-on, GG495 Glass - FSR-GG495 - Newport MKS
Specs
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
Thickness 2 to 3 mm (0.0787 to 0.1181 inch)
View Details
Longpass Filter, Colored Glass, 12.7 mm, 830 nm Cut-on, RG830 Glass - FR-RG830 - Newport MKS
Specs
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
Thickness 3 mm (0.1181 inch)
View Details
Colored Glass Filter, Coated, 50.8x50.8 mm, UV Bandpass, UG5 - FSQ-UG5-C - Newport MKS
Specs
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 1.9 to 3.1 mm (0.0748 to 0.1220 inch)
Surface Quality 60-40 Scratch / Dig; 60-40 scratch-dig
View Details