1/10λ First Surface Mirrors are ideal for demanding beam steering and reflection applications in the visible and IR spectra. With a precision fused silica substrate, the mirrors feature a low coefficient of thermal expansion while being highly durable and resistant to abrasion.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Optical Mirrors |
| Product Number | NT68-320 |
| Product Name | 1/10 Wave Mirror 50mm Square UV Enhanced Aluminum Coating |
| Mirror Types | Flat Mirror |
| Thickness | 5 mm (0.1969 inch) |
| Mirror Shape | Rectangular / Square |