Edmund Optics Inc. Ge Aspheric Lens 25mm Dia x 12.5mm FL Uncoated NT68-235

Description
Diffraction Limited Performance Variety of Coating Options Full Prescription Data Available Our TECHSPEC® Germanium Infrared (IR) Aspheric Lenses provide diffraction limited focusing performance over a broad spectral range in the Mid- and Long Wave infrared regions. Ideal for monochromatic light sources, such as quantum cascade lasers, these lenses offer a high performance alternative to standard plano-convex lenses.Each aspheric lens is available uncoated, or with BBAR coating options. Uncoated germanium has transmission of <50%, so custom anti-reflection (AR) coatings should be considered if specifying an uncoated lens. Each BBAR coated lens offers >95% transmission and <0.5% reflection, making it ideal for integration into a variety of OEM applications. For custom design or coating options, please contact our Sales Department.
Description
Diffraction Limited Performance Variety of Coating Options Full Prescription Data Available Our TECHSPEC® Germanium Infrared (IR) Aspheric Lenses provide diffraction limited focusing performance over a broad spectral range in the Mid- and Long Wave infrared regions. Ideal for monochromatic light sources, such as quantum cascade lasers, these lenses offer a high performance alternative to standard plano-convex lenses.Each aspheric lens is available uncoated, or with BBAR coating options. Uncoated germanium has transmission of <50%, so custom anti-reflection (AR) coatings should be considered if specifying an uncoated lens. Each BBAR coated lens offers >95% transmission and <0.5% reflection, making it ideal for integration into a variety of OEM applications. For custom design or coating options, please contact our Sales Department.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Ge Aspheric Lens 25mm Dia x 12.5mm FL Uncoated
NT68-235
Ge Aspheric Lens 25mm Dia x 12.5mm FL Uncoated NT68-235
Diffraction Limited Performance Variety of Coating Options Full Prescription Data Available Our TECHSPEC® Germanium Infrared (IR) Aspheric Lenses provide diffraction limited focusing performance over a broad spectral range in the Mid- and Long Wave infrared regions. Ideal for monochromatic light sources, such as quantum cascade lasers, these lenses offer a high performance alternative to standard plano-convex lenses.Each aspheric lens is available uncoated, or with BBAR coating options. Uncoated germanium has transmission of <50%, so custom anti-reflection (AR) coatings should be considered if specifying an uncoated lens. Each BBAR coated lens offers >95% transmission and <0.5% reflection, making it ideal for integration into a variety of OEM applications. For custom design or coating options, please contact our Sales Department.
  • Diffraction Limited Performance
  • Variety of Coating Options
  • Full Prescription Data Available

Our TECHSPEC® Germanium Infrared (IR) Aspheric Lenses provide diffraction limited focusing performance over a broad spectral range in the Mid- and Long Wave infrared regions. Ideal for monochromatic light sources, such as quantum cascade lasers, these lenses offer a high performance alternative to standard plano-convex lenses.Each aspheric lens is available uncoated, or with BBAR coating options. Uncoated germanium has transmission of <50%, so custom anti-reflection (AR) coatings should be considered if specifying an uncoated lens. Each BBAR coated lens offers >95% transmission and <0.5% reflection, making it ideal for integration into a variety of OEM applications. For custom design or coating options, please contact our Sales Department.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT68-235
Product Name Ge Aspheric Lens 25mm Dia x 12.5mm FL Uncoated
Lens Type Aspheric
Focal Length 12.5 mm (0.4921 inch)
Center Thickness 4.24 mm (0.1669 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 240 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 317 mm (12.48 inch)
View Details
Precision Aspherical Lenses - G976 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 24 mm (0.9449 inch)
Center Thickness 15.6 mm (0.6142 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details
Optical Lenses - Singlet Plano-Convex Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length 4 to 1000 mm (0.1575 to 39.37 inch)
View Details