Edmund Optics Inc. 25mm H x 50mm L x -50mm FL Cylinder Lens Uncoated NT68-064

Description
PCV Cylinder lenses are commonly used to turn a collimated laser source into a line generator. PCV and PCX oblong cylinder lenses can be used together for beam expander applications.The thin lens approximation for the length of a line generated by a negative cylinder lens is: L = 2 * (r0/f) * (z + f) where L is the line length, r0 is half the beam diameter, z is the projection distance, and -f is the focal length of the lens.
Description
PCV Cylinder lenses are commonly used to turn a collimated laser source into a line generator. PCV and PCX oblong cylinder lenses can be used together for beam expander applications.The thin lens approximation for the length of a line generated by a negative cylinder lens is: L = 2 * (r0/f) * (z + f) where L is the line length, r0 is half the beam diameter, z is the projection distance, and -f is the focal length of the lens.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
25mm H x 50mm L x -50mm FL Cylinder Lens Uncoated
NT68-064
25mm H x 50mm L x -50mm FL Cylinder Lens Uncoated NT68-064
PCV Cylinder lenses are commonly used to turn a collimated laser source into a line generator. PCV and PCX oblong cylinder lenses can be used together for beam expander applications.The thin lens approximation for the length of a line generated by a negative cylinder lens is: L = 2 * (r0/f) * (z + f) where L is the line length, r0 is half the beam diameter, z is the projection distance, and -f is the focal length of the lens.

PCV Cylinder lenses are commonly used to turn a collimated laser source into a line generator. PCV and PCX oblong cylinder lenses can be used together for beam expander applications.The thin lens approximation for the length of a line generated by a negative cylinder lens is: L = 2 * (r0/f) * (z + f) where L is the line length, r0 is half the beam diameter, z is the projection distance, and -f is the focal length of the lens.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT68-064
Product Name 25mm H x 50mm L x -50mm FL Cylinder Lens Uncoated
Lens Type Cylindrical Lens
Focal Length -50 mm (-1.97 inch)
Center Thickness 4 mm (0.1575 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Achromatic Lenses - Ax08525 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 20 mm (0.7874 inch)
Center Thickness 5.25 mm (0.2067 inch)
View Details
UV Fused Silica Cylindrical Lens -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Lens Type Cylindrical Lens
Lens Application Ultraviolet
Materials Ultra-violet grade Fused Silica
View Details
Optical Lenses - Meniscus Convex-Concave Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length -100 to 1000 mm (-3.94 to 39.37 inch)
View Details
Positive Fresnel Lense - SC 235 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 50.8 mm (2 inch)
View Details