Alluxa, Inc. 549-21 OD6 ULTRA Bandpass Filter 7175

Description
ULTRA Series bandpass filter with a 549 nm (± 1.5 nm) center wavelength (CWL), a 21 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 300 nm to 800 nm (with additional blocking to 1200 nm). This bandpass filter has exceptionally steep edges and greater than 95% average transmission from 541 nm to 557 nm. It is coated on a 2 mm thick Polished Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ULTRA Series fluorescence filters are designed to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. ULTRA Series filters provide better overall performance than our standard fluorescence filters by using a combination of tight wavelength control, ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote
Description
ULTRA Series bandpass filter with a 549 nm (± 1.5 nm) center wavelength (CWL), a 21 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 300 nm to 800 nm (with additional blocking to 1200 nm). This bandpass filter has exceptionally steep edges and greater than 95% average transmission from 541 nm to 557 nm. It is coated on a 2 mm thick Polished Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ULTRA Series fluorescence filters are designed to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. ULTRA Series filters provide better overall performance than our standard fluorescence filters by using a combination of tight wavelength control, ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
549-21 OD6 ULTRA Bandpass Filter - 7175 - Alluxa, Inc.
Santa Rosa, CA, United States
549-21 OD6 ULTRA Bandpass Filter
7175
549-21 OD6 ULTRA Bandpass Filter 7175
ULTRA Series bandpass filter with a 549 nm (± 1.5 nm) center wavelength (CWL), a 21 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 300 nm to 800 nm (with additional blocking to 1200 nm). This bandpass filter has exceptionally steep edges and greater than 95% average transmission from 541 nm to 557 nm. It is coated on a 2 mm thick Polished Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ULTRA Series fluorescence filters are designed to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. ULTRA Series filters provide better overall performance than our standard fluorescence filters by using a combination of tight wavelength control, ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

ULTRA Series bandpass filter with a 549 nm (± 1.5 nm) center wavelength (CWL), a 21 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 300 nm to 800 nm (with additional blocking to 1200 nm). This bandpass filter has exceptionally steep edges and greater than 95% average transmission from 541 nm to 557 nm. It is coated on a 2 mm thick Polished Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ULTRA Series fluorescence filters are designed to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. ULTRA Series filters provide better overall performance than our standard fluorescence filters by using a combination of tight wavelength control, ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7175
Product Name 549-21 OD6 ULTRA Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

1657-4 OD3 Ultra Narrow Bandpass Filter - 7712 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
407.7-0.3 OD6 Ultra Narrow Bandpass Filter - 7729 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
486.4-0.3 OD6 Ultra Narrow Bandpass Filter - 7713 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50.6 mm (1.99 inch)
View Details
384-28_492.5-19_581-24 OD6 ULTRA Tri-Bandpass Filter - 7184 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details