Newport MKS Optical Filter, Mercury Line, 25.4 mm, 365.0±2 nm Center, 12±2nm FWHM 10MLF10-365

Description
The 10MLF10-365 Mercury Line Bandpass Filter is a 1 inch (25.4 mm) diameter, Mercury line filter with a center wavelength of 365.0 ± 2 nm, and a full width half max of 12 ± 2 nm.
Request a Quote
Description
The 10MLF10-365 Mercury Line Bandpass Filter is a 1 inch (25.4 mm) diameter, Mercury line filter with a center wavelength of 365.0 ± 2 nm, and a full width half max of 12 ± 2 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Filter, Mercury Line, 25.4 mm, 365.0±2 nm Center, 12±2nm FWHM - 10MLF10-365 - Newport MKS
Irvine, CA, United States
Optical Filter, Mercury Line, 25.4 mm, 365.0±2 nm Center, 12±2nm FWHM
10MLF10-365
Optical Filter, Mercury Line, 25.4 mm, 365.0±2 nm Center, 12±2nm FWHM 10MLF10-365
The 10MLF10-365 Mercury Line Bandpass Filter is a 1 inch (25.4 mm) diameter, Mercury line filter with a center wavelength of 365.0 ± 2 nm, and a full width half max of 12 ± 2 nm.

The 10MLF10-365 Mercury Line Bandpass Filter is a 1 inch (25.4 mm) diameter, Mercury line filter with a center wavelength of 365.0 ± 2 nm, and a full width half max of 12 ± 2 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 10MLF10-365
Product Name Optical Filter, Mercury Line, 25.4 mm, 365.0±2 nm Center, 12±2nm FWHM
Filter Type Bandpass / Interference Filters; Mercury Line Filters
Unlock Full Specs
to access all available technical data

Similar Products

Bandpass Filter, 25.4 mm, 650±10 nm Center, 70±30 nm FWHM - 10BPF70-650 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 450±10 nm, 70±30 nm FWHM - 20BPF70-450 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.17 mm (0.1250 inch)
View Details
Optical Filter, Shortpass, 25.4 mm, 450 nm Cut-off, 415-440 nm Transmission - 10SWF-450-B - Newport MKS
Specs
Filter Type Short Pass Filters; Standard Shortpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 12.7 mm, 400 nm Cut-on - 5CGA-400 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
View Details