Edmund Optics Inc. Plastic Aspheric Lens, 25mm Diameter x 30mm FL, VIS Coating NT66-016

Description
Full Prescription Data Available Standard 25mm Diameter for Easy System Integration High Numerical Aperture Designs for Superior Light Collection Our TECHSPEC® Plastic Aspheric Lenses offer a lightweight alternative to glass spherical or aspherical lenses. Featuring a standard 25mm Diameter, the lenses offer exceptional performance and value. The Zeonex E48R substrate features low haze, low autofluorescence, and excellent coating adhesion, making these lenses ideal for OEM and research applications alike. For alternate designs or custom coating requirements, please contact our Sales Department.
Description
Full Prescription Data Available Standard 25mm Diameter for Easy System Integration High Numerical Aperture Designs for Superior Light Collection Our TECHSPEC® Plastic Aspheric Lenses offer a lightweight alternative to glass spherical or aspherical lenses. Featuring a standard 25mm Diameter, the lenses offer exceptional performance and value. The Zeonex E48R substrate features low haze, low autofluorescence, and excellent coating adhesion, making these lenses ideal for OEM and research applications alike. For alternate designs or custom coating requirements, please contact our Sales Department.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Plastic Aspheric Lens, 25mm Diameter x 30mm FL, VIS Coating
NT66-016
Plastic Aspheric Lens, 25mm Diameter x 30mm FL, VIS Coating NT66-016
Full Prescription Data Available Standard 25mm Diameter for Easy System Integration High Numerical Aperture Designs for Superior Light Collection Our TECHSPEC® Plastic Aspheric Lenses offer a lightweight alternative to glass spherical or aspherical lenses. Featuring a standard 25mm Diameter, the lenses offer exceptional performance and value. The Zeonex E48R substrate features low haze, low autofluorescence, and excellent coating adhesion, making these lenses ideal for OEM and research applications alike. For alternate designs or custom coating requirements, please contact our Sales Department.
  • Full Prescription Data Available
  • Standard 25mm Diameter for Easy System Integration
  • High Numerical Aperture Designs for Superior Light Collection

Our TECHSPEC® Plastic Aspheric Lenses offer a lightweight alternative to glass spherical or aspherical lenses. Featuring a standard 25mm Diameter, the lenses offer exceptional performance and value. The Zeonex E48R substrate features low haze, low autofluorescence, and excellent coating adhesion, making these lenses ideal for OEM and research applications alike. For alternate designs or custom coating requirements, please contact our Sales Department.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT66-016
Product Name Plastic Aspheric Lens, 25mm Diameter x 30mm FL, VIS Coating
Lens Type Aspheric
Focal Length 30 mm (1.18 inch)
Center Thickness 6.54 mm (0.2575 inch)
Edge Thickness 1.39 mm (0.0547 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Aspherical Lenses - G945 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 23.5 mm (0.9252 inch)
Center Thickness 13.5 mm (0.5315 inch)
View Details
Optical Cylindrical Lenses -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Lens Type Cylindrical Lens
Surface Quality 40-20 Scratch / Dig
Surface Flatness λ/4
View Details
Optical Lenses - Singlet Plano-Convex Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length 4 to 1000 mm (0.1575 to 39.37 inch)
View Details
Positive Fresnel Lense - SC 245 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 10.8 mm (0.4252 inch)
View Details