Alluxa, Inc. TRITC ULTRA Widefield Fluorescence Filter Set s7128

Description
ULTRA Series TRITC fluorescence filter set designed to provide bright, high-contrast images of TRITC-stained samples. This filter set is also ideal for obtaining high signal-to-noise ratios for TAMRA probes used in real-time qPCR. It is alternately an excellent fit for DsRed, RFP, R-PE, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.
Request a Quote
Description
ULTRA Series TRITC fluorescence filter set designed to provide bright, high-contrast images of TRITC-stained samples. This filter set is also ideal for obtaining high signal-to-noise ratios for TAMRA probes used in real-time qPCR. It is alternately an excellent fit for DsRed, RFP, R-PE, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRITC ULTRA Widefield Fluorescence Filter Set - s7128 - Alluxa, Inc.
Santa Rosa, CA, United States
TRITC ULTRA Widefield Fluorescence Filter Set
s7128
TRITC ULTRA Widefield Fluorescence Filter Set s7128
ULTRA Series TRITC fluorescence filter set designed to provide bright, high-contrast images of TRITC-stained samples. This filter set is also ideal for obtaining high signal-to-noise ratios for TAMRA probes used in real-time qPCR. It is alternately an excellent fit for DsRed, RFP, R-PE, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.

ULTRA Series TRITC fluorescence filter set designed to provide bright, high-contrast images of TRITC-stained samples. This filter set is also ideal for obtaining high signal-to-noise ratios for TAMRA probes used in real-time qPCR. It is alternately an excellent fit for DsRed, RFP, R-PE, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number s7128
Product Name TRITC ULTRA Widefield Fluorescence Filter Set
Filter Set Filter Set
Unlock Full Specs
to access all available technical data

Similar Products

1064.9-0.4 OD5 Ultra Narrow Bandpass Filter - 7545 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details
354.72-1 OD8 Ultra Narrow Bandpass Filter - 7644 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50.6 mm (1.99 inch)
View Details
607-40 OD6 Bandpass Filter - 7147 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
532-1.5 OD6 Ultra Narrow Bandpass Filter - 7359 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 36.5 mm (1.44 inch)
View Details