Edmund Optics Inc. Convex Mirror 50mm Dia x -45.2mm FL Protected Gold Coated NT64-080

Description
Variety of Diameters and Focal Lengths Available Enhanced Aluminum and Protected Gold Coatings Ideal for Imaging Systems Convex Spherical Mirrors feature a polished plano second surface and convex first surface. Used primarily for increasing an imaging systems field of view, convex mirrors create a virtual, upright image. Shorter focal lengths provide wider fields of view, while longer focal lengths provide less distortion. The Enhanced Aluminum coating is ideal for applications in the visible spectrum, while Protected Gold provides excellent reflection throughout the NIR, MWIR, and LWIR spectra.
Description
Variety of Diameters and Focal Lengths Available Enhanced Aluminum and Protected Gold Coatings Ideal for Imaging Systems Convex Spherical Mirrors feature a polished plano second surface and convex first surface. Used primarily for increasing an imaging systems field of view, convex mirrors create a virtual, upright image. Shorter focal lengths provide wider fields of view, while longer focal lengths provide less distortion. The Enhanced Aluminum coating is ideal for applications in the visible spectrum, while Protected Gold provides excellent reflection throughout the NIR, MWIR, and LWIR spectra.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Convex Mirror 50mm Dia x -45.2mm FL Protected Gold Coated
NT64-080
Convex Mirror 50mm Dia x -45.2mm FL Protected Gold Coated NT64-080
Variety of Diameters and Focal Lengths Available Enhanced Aluminum and Protected Gold Coatings Ideal for Imaging Systems Convex Spherical Mirrors feature a polished plano second surface and convex first surface. Used primarily for increasing an imaging systems field of view, convex mirrors create a virtual, upright image. Shorter focal lengths provide wider fields of view, while longer focal lengths provide less distortion. The Enhanced Aluminum coating is ideal for applications in the visible spectrum, while Protected Gold provides excellent reflection throughout the NIR, MWIR, and LWIR spectra.
  • Variety of Diameters and Focal Lengths Available
  • Enhanced Aluminum and Protected Gold Coatings
  • Ideal for Imaging Systems

Convex Spherical Mirrors feature a polished plano second surface and convex first surface. Used primarily for increasing an imaging systems field of view, convex mirrors create a virtual, upright image. Shorter focal lengths provide wider fields of view, while longer focal lengths provide less distortion. The Enhanced Aluminum coating is ideal for applications in the visible spectrum, while Protected Gold provides excellent reflection throughout the NIR, MWIR, and LWIR spectra.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT64-080
Product Name Convex Mirror 50mm Dia x -45.2mm FL Protected Gold Coated
Diameter/Width 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details
Parallel Mirrors - MIR-190-045-BK7 - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 19.05 mm (0.7500 inch)
Thickness 4.57 mm (0.1799 inch)
View Details
Nd:YAG Laser Mirror, High-Energy, 50.8 mm, 45°, 354.7 nm, S2 Ground - 20QM20HM.45-G - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 355 nm (3547 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Optical Mirrors - Dichroic Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details