Edmund Optics Inc. Convex Mirror 50mm Dia x -25.8mm FL Enhanced Aluminum Coated NT64-065

Description
Variety of Diameters and Focal Lengths Available Enhanced Aluminum and Protected Gold Coatings Ideal for Imaging Systems Convex Spherical Mirrors feature a polished plano second surface and convex first surface. Used primarily for increasing an imaging systems field of view, convex mirrors create a virtual, upright image. Shorter focal lengths provide wider fields of view, while longer focal lengths provide less distortion. The Enhanced Aluminum coating is ideal for applications in the visible spectrum, while Protected Gold provides excellent reflection throughout the NIR, MWIR, and LWIR spectra.
Description
Variety of Diameters and Focal Lengths Available Enhanced Aluminum and Protected Gold Coatings Ideal for Imaging Systems Convex Spherical Mirrors feature a polished plano second surface and convex first surface. Used primarily for increasing an imaging systems field of view, convex mirrors create a virtual, upright image. Shorter focal lengths provide wider fields of view, while longer focal lengths provide less distortion. The Enhanced Aluminum coating is ideal for applications in the visible spectrum, while Protected Gold provides excellent reflection throughout the NIR, MWIR, and LWIR spectra.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Convex Mirror 50mm Dia x -25.8mm FL Enhanced Aluminum Coated
NT64-065
Convex Mirror 50mm Dia x -25.8mm FL Enhanced Aluminum Coated NT64-065
Variety of Diameters and Focal Lengths Available Enhanced Aluminum and Protected Gold Coatings Ideal for Imaging Systems Convex Spherical Mirrors feature a polished plano second surface and convex first surface. Used primarily for increasing an imaging systems field of view, convex mirrors create a virtual, upright image. Shorter focal lengths provide wider fields of view, while longer focal lengths provide less distortion. The Enhanced Aluminum coating is ideal for applications in the visible spectrum, while Protected Gold provides excellent reflection throughout the NIR, MWIR, and LWIR spectra.
  • Variety of Diameters and Focal Lengths Available
  • Enhanced Aluminum and Protected Gold Coatings
  • Ideal for Imaging Systems

Convex Spherical Mirrors feature a polished plano second surface and convex first surface. Used primarily for increasing an imaging systems field of view, convex mirrors create a virtual, upright image. Shorter focal lengths provide wider fields of view, while longer focal lengths provide less distortion. The Enhanced Aluminum coating is ideal for applications in the visible spectrum, while Protected Gold provides excellent reflection throughout the NIR, MWIR, and LWIR spectra.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT64-065
Product Name Convex Mirror 50mm Dia x -25.8mm FL Enhanced Aluminum Coated
Diameter/Width 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details
Rectangular Mirrors - MIRR-127-063-031-BK7 - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 6.35 to 12.7 mm (0.2500 to 0.5000 inch)
Thickness 3.18 mm (0.1250 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
Dielectric Mirror, Broadband, Zerodur, 76.2 mm, 488-694 nm - 30Z40BD.1 - Newport MKS
Specs
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Diameter/Width 76.2 mm (3 inch)
Thickness 14.7 mm (0.5787 inch)
View Details