Edmund Optics Inc. Convex Mirror 25mm Dia x -15.5mm FL Enhanced Aluminum Coated NT64-061

Description
Variety of Diameters and Focal Lengths Available Enhanced Aluminum and Protected Gold Coatings Ideal for Imaging Systems Convex Spherical Mirrors feature a polished plano second surface and convex first surface. Used primarily for increasing an imaging systems field of view, convex mirrors create a virtual, upright image. Shorter focal lengths provide wider fields of view, while longer focal lengths provide less distortion. The Enhanced Aluminum coating is ideal for applications in the visible spectrum, while Protected Gold provides excellent reflection throughout the NIR, MWIR, and LWIR spectra.
Description
Variety of Diameters and Focal Lengths Available Enhanced Aluminum and Protected Gold Coatings Ideal for Imaging Systems Convex Spherical Mirrors feature a polished plano second surface and convex first surface. Used primarily for increasing an imaging systems field of view, convex mirrors create a virtual, upright image. Shorter focal lengths provide wider fields of view, while longer focal lengths provide less distortion. The Enhanced Aluminum coating is ideal for applications in the visible spectrum, while Protected Gold provides excellent reflection throughout the NIR, MWIR, and LWIR spectra.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Convex Mirror 25mm Dia x -15.5mm FL Enhanced Aluminum Coated
NT64-061
Convex Mirror 25mm Dia x -15.5mm FL Enhanced Aluminum Coated NT64-061
Variety of Diameters and Focal Lengths Available Enhanced Aluminum and Protected Gold Coatings Ideal for Imaging Systems Convex Spherical Mirrors feature a polished plano second surface and convex first surface. Used primarily for increasing an imaging systems field of view, convex mirrors create a virtual, upright image. Shorter focal lengths provide wider fields of view, while longer focal lengths provide less distortion. The Enhanced Aluminum coating is ideal for applications in the visible spectrum, while Protected Gold provides excellent reflection throughout the NIR, MWIR, and LWIR spectra.
  • Variety of Diameters and Focal Lengths Available
  • Enhanced Aluminum and Protected Gold Coatings
  • Ideal for Imaging Systems

Convex Spherical Mirrors feature a polished plano second surface and convex first surface. Used primarily for increasing an imaging systems field of view, convex mirrors create a virtual, upright image. Shorter focal lengths provide wider fields of view, while longer focal lengths provide less distortion. The Enhanced Aluminum coating is ideal for applications in the visible spectrum, while Protected Gold provides excellent reflection throughout the NIR, MWIR, and LWIR spectra.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT64-061
Product Name Convex Mirror 25mm Dia x -15.5mm FL Enhanced Aluminum Coated
Diameter/Width 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mirrors - Dichroic Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
Optical Dielectric HR Mirrors -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Spherical Mirror
Mirror Shape Round; Rectangular / Square; Elliptical
Mirror Materials Fused Silica; H-K9L or fused silica
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details