Edmund Optics Inc. ZnSe Aspheric Lens 50.8mm Dia. x 50.8mm FL NT62-963

Description
ZnSe Substrate Diffraction Limited Design Our Zinc Selenide aspheric lenses provide diffraction limited focusing performance. Ideal for focusing the output of a CO2 laser, the lenses are offered uncoated, providing excellent performance over a broad spectral range of 0.6μm to 18.0μm.For custom sizes or configurations, please contact our Applications Engineering Department.Prescript ion information available upon request. Please complete a Request for Prescription Form.Note: Special care should be taken when handling Zinc Selenide as it is a toxic material. Always wear rubber or plastic gloves to avoid risk of contamination.
Description
ZnSe Substrate Diffraction Limited Design Our Zinc Selenide aspheric lenses provide diffraction limited focusing performance. Ideal for focusing the output of a CO2 laser, the lenses are offered uncoated, providing excellent performance over a broad spectral range of 0.6μm to 18.0μm.For custom sizes or configurations, please contact our Applications Engineering Department.Prescript ion information available upon request. Please complete a Request for Prescription Form.Note: Special care should be taken when handling Zinc Selenide as it is a toxic material. Always wear rubber or plastic gloves to avoid risk of contamination.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
ZnSe Aspheric Lens 50.8mm Dia. x 50.8mm FL
NT62-963
ZnSe Aspheric Lens 50.8mm Dia. x 50.8mm FL NT62-963
ZnSe Substrate Diffraction Limited Design Our Zinc Selenide aspheric lenses provide diffraction limited focusing performance. Ideal for focusing the output of a CO2 laser, the lenses are offered uncoated, providing excellent performance over a broad spectral range of 0.6μm to 18.0μm.For custom sizes or configurations, please contact our Applications Engineering Department.Prescript ion information available upon request. Please complete a Request for Prescription Form.Note: Special care should be taken when handling Zinc Selenide as it is a toxic material. Always wear rubber or plastic gloves to avoid risk of contamination.
  • ZnSe Substrate
  • Diffraction Limited Design

Our Zinc Selenide aspheric lenses provide diffraction limited focusing performance. Ideal for focusing the output of a CO2 laser, the lenses are offered uncoated, providing excellent performance over a broad spectral range of 0.6μm to 18.0μm.For custom sizes or configurations, please contact our Applications Engineering Department.Prescription information available upon request. Please complete a Request for Prescription Form.Note: Special care should be taken when handling Zinc Selenide as it is a toxic material. Always wear rubber or plastic gloves to avoid risk of contamination.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT62-963
Product Name ZnSe Aspheric Lens 50.8mm Dia. x 50.8mm FL
Lens Type Aspheric
Focal Length 50.8 mm (2 inch)
Center Thickness 8.3 mm (0.3268 inch)
Edge Thickness 3.1 mm (0.1220 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 250 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 69.6 mm (2.74 inch)
View Details
Precision Aspherical Lenses - G945 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 23.5 mm (0.9252 inch)
Center Thickness 13.5 mm (0.5315 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details
Aspheric Lens, Molded Glass, 6.325 mm, 4.03 mm FL, 0.62 NA, 350-700 nm - KGA340-A - Newport MKS
Specs
Lens Type Aspheric
Diameter / Length 6.35 mm (0.2500 inch)
Materials D-ZK3
View Details