Edmund Optics Inc. 0.22NA VIS/NIR Patchcord 100 Micron Fiber w/ FC Connector NT57-747

Description
UV/VIS and VIS/NIR Versions Available FC Connector Compatible with Spatial Filters FC Connector Compatible with Fiber Alignment Mounts High quality fiber optic patch cables are ideal for applications requiring optimum transmission in the UV-VIS (180nm-1150nm) or VIS-NIR (340nm-2500nm) range. These cables incorporate fused silica 0.22 and 0.12 numerical aperture fiber, sheathed in rugged 3/16" OD PVC monocoil, and are available in 1.5m length with FC or SMA connectors. Operating temperature of 40° to +110°C.
Description
UV/VIS and VIS/NIR Versions Available FC Connector Compatible with Spatial Filters FC Connector Compatible with Fiber Alignment Mounts High quality fiber optic patch cables are ideal for applications requiring optimum transmission in the UV-VIS (180nm-1150nm) or VIS-NIR (340nm-2500nm) range. These cables incorporate fused silica 0.22 and 0.12 numerical aperture fiber, sheathed in rugged 3/16" OD PVC monocoil, and are available in 1.5m length with FC or SMA connectors. Operating temperature of 40° to +110°C.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
0.22NA VIS/NIR Patchcord 100 Micron Fiber w/ FC Connector
NT57-747
0.22NA VIS/NIR Patchcord 100 Micron Fiber w/ FC Connector NT57-747
UV/VIS and VIS/NIR Versions Available FC Connector Compatible with Spatial Filters FC Connector Compatible with Fiber Alignment Mounts High quality fiber optic patch cables are ideal for applications requiring optimum transmission in the UV-VIS (180nm-1150nm) or VIS-NIR (340nm-2500nm) range. These cables incorporate fused silica 0.22 and 0.12 numerical aperture fiber, sheathed in rugged 3/16" OD PVC monocoil, and are available in 1.5m length with FC or SMA connectors. Operating temperature of 40° to +110°C.
  • UV/VIS and VIS/NIR Versions Available
  • FC Connector Compatible with Spatial Filters
  • FC Connector Compatible with Fiber Alignment Mounts

High quality fiber optic patch cables are ideal for applications requiring optimum transmission in the UV-VIS (180nm-1150nm) or VIS-NIR (340nm-2500nm) range. These cables incorporate fused silica 0.22 and 0.12 numerical aperture fiber, sheathed in rugged 3/16" OD PVC monocoil, and are available in 1.5m length with FC or SMA connectors. Operating temperature of 40° to +110°C.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Fiber Optic Cables
Product Number NT57-747
Product Name 0.22NA VIS/NIR Patchcord 100 Micron Fiber w/ FC Connector
Cable Type Patchcords
Core Size 100 µm (3.94 mils)
Connector Type FC
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00020 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
POF, Step Index, 1000 µm Core, 2.2 mm OD w/ Jacket - F-POF-1000-C - Newport MKS
Specs
Fiber Mode Multimode
Core Size 980 µm (38.58 mils)
Wavelength 400 to 1000 nm (4000 to 10000 Å)
View Details