Edmund Optics Inc. C-Mounted First Surface Mirror, Protected Aluminum Coating NT54-825

Description
Ideal for Precision Alignment 35 x 35 x 3mm Mirror Dimensions 50mm H x 38mm W x 38mm D Housing Dimensions Mirror and Housing Available Separately Combining our TECHSPEC® 35 x 35 x 3mm enhanced aluminum coated first surface mirror with a C-Mount compatible housing, our C-Mounted First Surface Mirror can be easily integrated into any optical system via four C-Mount threaded holes. The housing is 50mm H x 38mm W x 38mm D, with four 1-32 TPI female threaded apertures. A threaded aperture lid is included to close the unused port. The base has a centered ¼-20 tapped hole for mounting to a post.
Description
Ideal for Precision Alignment 35 x 35 x 3mm Mirror Dimensions 50mm H x 38mm W x 38mm D Housing Dimensions Mirror and Housing Available Separately Combining our TECHSPEC® 35 x 35 x 3mm enhanced aluminum coated first surface mirror with a C-Mount compatible housing, our C-Mounted First Surface Mirror can be easily integrated into any optical system via four C-Mount threaded holes. The housing is 50mm H x 38mm W x 38mm D, with four 1-32 TPI female threaded apertures. A threaded aperture lid is included to close the unused port. The base has a centered ¼-20 tapped hole for mounting to a post.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
C-Mounted First Surface Mirror, Protected Aluminum Coating
NT54-825
C-Mounted First Surface Mirror, Protected Aluminum Coating NT54-825
Ideal for Precision Alignment 35 x 35 x 3mm Mirror Dimensions 50mm H x 38mm W x 38mm D Housing Dimensions Mirror and Housing Available Separately Combining our TECHSPEC® 35 x 35 x 3mm enhanced aluminum coated first surface mirror with a C-Mount compatible housing, our C-Mounted First Surface Mirror can be easily integrated into any optical system via four C-Mount threaded holes. The housing is 50mm H x 38mm W x 38mm D, with four 1-32 TPI female threaded apertures. A threaded aperture lid is included to close the unused port. The base has a centered ¼-20 tapped hole for mounting to a post.
  • Ideal for Precision Alignment
  • 35 x 35 x 3mm Mirror Dimensions
  • 50mm H x 38mm W x 38mm D Housing Dimensions
  • Mirror and Housing Available Separately

Combining our TECHSPEC® 35 x 35 x 3mm enhanced aluminum coated first surface mirror with a C-Mount compatible housing, our C-Mounted First Surface Mirror can be easily integrated into any optical system via four C-Mount threaded holes. The housing is 50mm H x 38mm W x 38mm D, with four 1-32 TPI female threaded apertures. A threaded aperture lid is included to close the unused port. The base has a centered ¼-20 tapped hole for mounting to a post.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT54-825
Product Name C-Mounted First Surface Mirror, Protected Aluminum Coating
Mirror Types Flat Mirror
Unlock Full Specs
to access all available technical data

Similar Products

Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details
Rectangular Mirrors - MIRR-127-063-063-BOROFLOAT - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 6.35 to 12.7 mm (0.2500 to 0.5000 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Dielectric Mirror, 19.05 mm, λ/10, 441.6 nm Laser Line - 07D20DM.6 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 442 nm (4416 Å)
Diameter/Width 19.05 mm (0.7500 inch)
View Details
Optical Mirrors - Dichroic Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details