Edmund Optics Inc. Plano-Convex Lens 15mm x 18mm VIS-NIR Coating NT49-918

Description
AR Coated to Provide <1.25% Reflectance per Surface for 400 - 1000nm <0.25% Reflectance @ 880nm Designed for 0° Angle of Incidence Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, NIR I and NIR II.
Description
AR Coated to Provide <1.25% Reflectance per Surface for 400 - 1000nm <0.25% Reflectance @ 880nm Designed for 0° Angle of Incidence Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, NIR I and NIR II.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Plano-Convex Lens 15mm x 18mm VIS-NIR Coating
NT49-918
Plano-Convex Lens 15mm x 18mm VIS-NIR Coating NT49-918
AR Coated to Provide <1.25% Reflectance per Surface for 400 - 1000nm <0.25% Reflectance @ 880nm Designed for 0° Angle of Incidence Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, NIR I and NIR II.
  • AR Coated to Provide <1.25% Reflectance per Surface for 400 - 1000nm
  • <0.25% Reflectance @ 880nm
  • Designed for 0° Angle of Incidence

Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, NIR I and NIR II.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT49-918
Product Name Plano-Convex Lens 15mm x 18mm VIS-NIR Coating
Lens Type Spherical Lens
Lens Application Infrared; Visible
Focal Length 18 mm (0.7087 inch)
Center Thickness 4 mm (0.1575 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Convex Lenses - LPX-254-R174-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature 17.46 mm (0.6876 inch)
View Details
Collimating capillary lenses - J12818-01 - Hamamatsu Photonics Europe
Specs
Focal Length 0.0200 mm (7.87E-4 inch)
Materials Polyimide film
View Details
Precision Plano-Convex Lenses - G929 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 60 mm (2.36 inch)
Center Thickness 6.3 mm (0.2480 inch)
View Details