Newport MKS Plano-Convex Lens, ZnSe, 38.1 mm, 7.63 in. Focal Length, 8 mm Edge, DURALENS 61002-117

Description
The 61002-117 DURALENS™ coated Plano-Convex Infrared Lens is made of ZnSe material and is Cincinnati® OEM compatible. It has a diameter of 1.5 in. (38.1 mm), edge thickness of 8.0 mm, and a focal length of 7.63 in. Zinc Selenide's low absorption coefficient makes it a perfect candidate for focusing applications using high power CO2 lasers. They are designed for high durability and accuracy and manufactured by automated CNC technology to assure complete uniformity. In most laser cutting machines, meniscus lenses are used because they produce a smaller focus diameter. In some machines, plano-convex lenses are used because their production costs are a little bit lower.
Request a Quote
Description
The 61002-117 DURALENS™ coated Plano-Convex Infrared Lens is made of ZnSe material and is Cincinnati® OEM compatible. It has a diameter of 1.5 in. (38.1 mm), edge thickness of 8.0 mm, and a focal length of 7.63 in. Zinc Selenide's low absorption coefficient makes it a perfect candidate for focusing applications using high power CO2 lasers. They are designed for high durability and accuracy and manufactured by automated CNC technology to assure complete uniformity. In most laser cutting machines, meniscus lenses are used because they produce a smaller focus diameter. In some machines, plano-convex lenses are used because their production costs are a little bit lower.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, ZnSe, 38.1 mm, 7.63 in. Focal Length, 8 mm Edge, DURALENS - 61002-117 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, ZnSe, 38.1 mm, 7.63 in. Focal Length, 8 mm Edge, DURALENS
61002-117
Plano-Convex Lens, ZnSe, 38.1 mm, 7.63 in. Focal Length, 8 mm Edge, DURALENS 61002-117
The 61002-117 DURALENS™ coated Plano-Convex Infrared Lens is made of ZnSe material and is Cincinnati® OEM compatible. It has a diameter of 1.5 in. (38.1 mm), edge thickness of 8.0 mm, and a focal length of 7.63 in. Zinc Selenide's low absorption coefficient makes it a perfect candidate for focusing applications using high power CO2 lasers. They are designed for high durability and accuracy and manufactured by automated CNC technology to assure complete uniformity. In most laser cutting machines, meniscus lenses are used because they produce a smaller focus diameter. In some machines, plano-convex lenses are used because their production costs are a little bit lower.

The 61002-117 DURALENS™ coated Plano-Convex Infrared Lens is made of ZnSe material and is Cincinnati® OEM compatible. It has a diameter of 1.5 in. (38.1 mm), edge thickness of 8.0 mm, and a focal length of 7.63 in. Zinc Selenide's low absorption coefficient makes it a perfect candidate for focusing applications using high power CO2 lasers. They are designed for high durability and accuracy and manufactured by automated CNC technology to assure complete uniformity. In most laser cutting machines, meniscus lenses are used because they produce a smaller focus diameter. In some machines, plano-convex lenses are used because their production costs are a little bit lower.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number 61002-117
Product Name Plano-Convex Lens, ZnSe, 38.1 mm, 7.63 in. Focal Length, 8 mm Edge, DURALENS
Lens Type Spherical Lens
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 175 mm EFL, 650-1000nm - KBX163AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 173 mm (6.8 inch)
Center Thickness 6.61 mm (0.2601 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -200mm FL,430-700nm - CKV200AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -204 mm (-8.03 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4 mm, 50.2 mm, Uncoated - CKX050 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 150 mm EFL, Uncoated - KBX070 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 149 mm (5.85 inch)
Center Thickness 4.05 mm (0.1593 inch)
View Details