Edmund Optics Inc. Spherical Mirror 1" Dia, 6" FL UV Enhanced Alum. NT49-605

Description
Ideal for Multispectral Focusing Applications Variety of Coating Options Offered Multiple Sizes Available ⅛λ Precision Spherical Mirrors Also Available TECHSPEC® ¼λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.
Description
Ideal for Multispectral Focusing Applications Variety of Coating Options Offered Multiple Sizes Available ⅛λ Precision Spherical Mirrors Also Available TECHSPEC® ¼λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Spherical Mirror 1" Dia, 6" FL UV Enhanced Alum.
NT49-605
Spherical Mirror 1" Dia, 6" FL UV Enhanced Alum. NT49-605
Ideal for Multispectral Focusing Applications Variety of Coating Options Offered Multiple Sizes Available ⅛λ Precision Spherical Mirrors Also Available TECHSPEC® ¼λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.
  • Ideal for Multispectral Focusing Applications
  • Variety of Coating Options Offered
  • Multiple Sizes Available
  • ⅛λ Precision Spherical Mirrors Also Available

TECHSPEC® ¼λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT49-605
Product Name Spherical Mirror 1" Dia, 6" FL UV Enhanced Alum.
Mirror Types Spherical Mirror
Focal Length 152 mm (6 inch)
Diameter/Width 25.4 mm (1 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details
Square Mirrors - MIRS-127-031-BK7 - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.18 mm (0.1250 inch)
View Details
Concave Super Mirror, High Finesse, Ultra-Low Loss, 25.4 mm, 1457-1659 nm - 10CV00SR.70F - Newport MKS
Specs
Focal Length 500 mm (19.69 inch)
Wavelength Range 1457 to 1659 nm (14570 to 16590 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details