Edmund Optics Inc. 20mm, N-BK7 90° Specialty Mirror, Enhanced Aluminum Coated NT49-414

Description
Splits Input Image Into Two Paths Separated by 180° Variety of Sizes and Broadband Coatings Available Additional Right Angle Prism Options Available TECHSPEC® 90° Specialty Mirrors are constructed from right angle prisms with a mirror coating on the two legs and an uncoated hypotenuse. The mirrored surfaces form a precise 90° angle, ideal for splitting an image from a single imaging lens onto two different cameras, or for combining two images onto a single camera.
Description
Splits Input Image Into Two Paths Separated by 180° Variety of Sizes and Broadband Coatings Available Additional Right Angle Prism Options Available TECHSPEC® 90° Specialty Mirrors are constructed from right angle prisms with a mirror coating on the two legs and an uncoated hypotenuse. The mirrored surfaces form a precise 90° angle, ideal for splitting an image from a single imaging lens onto two different cameras, or for combining two images onto a single camera.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
20mm, N-BK7 90° Specialty Mirror, Enhanced Aluminum Coated
NT49-414
20mm, N-BK7 90° Specialty Mirror, Enhanced Aluminum Coated NT49-414
Splits Input Image Into Two Paths Separated by 180° Variety of Sizes and Broadband Coatings Available Additional Right Angle Prism Options Available TECHSPEC® 90° Specialty Mirrors are constructed from right angle prisms with a mirror coating on the two legs and an uncoated hypotenuse. The mirrored surfaces form a precise 90° angle, ideal for splitting an image from a single imaging lens onto two different cameras, or for combining two images onto a single camera.
  • Splits Input Image Into Two Paths Separated by 180°
  • Variety of Sizes and Broadband Coatings Available
  • Additional Right Angle Prism Options Available

TECHSPEC® 90° Specialty Mirrors are constructed from right angle prisms with a mirror coating on the two legs and an uncoated hypotenuse. The mirrored surfaces form a precise 90° angle, ideal for splitting an image from a single imaging lens onto two different cameras, or for combining two images onto a single camera.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT49-414
Product Name 20mm, N-BK7 90° Specialty Mirror, Enhanced Aluminum Coated
Mirror Materials BK7 Glass
Unlock Full Specs
to access all available technical data

Similar Products

Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details
Rectangular Mirrors - MIRR-254-127-063-BOROFLOAT - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 12.7 to 25.4 mm (0.5000 to 1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Nd:YAG Mirror, 1.0 in. Diameter, 1064 nm - 5104 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1064 nm (10640 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Optical Mirrors - Aluminum Coated Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Parabolic Mirror (optional feature)
Wavelength Range 250 to 800 nm (2500 to 8000 Å)
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
View Details