Edmund Optics Inc. S-LAH79 Ball Lens 6.0mm Diameter NT48-896

Description
Index of Refraction of 2.0 High Tolerance These ball lenses have an even higher index of refraction than our LaSFN9 ball lenses, providing a shorter back focal length, which simplifies fiber coupling. Other uses include endoscopy, bar code scanning, ball pre-forms for aspheric lenses, and sensor applications. S-LAH79 (Ohara) has Abbe Number of 28.3, density of 5.23g/cm3 and coefficient of linear expansion of 6.0 microns/m°C (-30 to 70°C).For general information about ball lens, as well as how to calculate the NA and Focal Length please check our technical article Understanding Ball Lenses.
Description
Index of Refraction of 2.0 High Tolerance These ball lenses have an even higher index of refraction than our LaSFN9 ball lenses, providing a shorter back focal length, which simplifies fiber coupling. Other uses include endoscopy, bar code scanning, ball pre-forms for aspheric lenses, and sensor applications. S-LAH79 (Ohara) has Abbe Number of 28.3, density of 5.23g/cm3 and coefficient of linear expansion of 6.0 microns/m°C (-30 to 70°C).For general information about ball lens, as well as how to calculate the NA and Focal Length please check our technical article Understanding Ball Lenses.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
S-LAH79 Ball Lens 6.0mm Diameter
NT48-896
S-LAH79 Ball Lens 6.0mm Diameter NT48-896
Index of Refraction of 2.0 High Tolerance These ball lenses have an even higher index of refraction than our LaSFN9 ball lenses, providing a shorter back focal length, which simplifies fiber coupling. Other uses include endoscopy, bar code scanning, ball pre-forms for aspheric lenses, and sensor applications. S-LAH79 (Ohara) has Abbe Number of 28.3, density of 5.23g/cm3 and coefficient of linear expansion of 6.0 microns/m°C (-30 to 70°C).For general information about ball lens, as well as how to calculate the NA and Focal Length please check our technical article Understanding Ball Lenses.
  • Index of Refraction of 2.0
  • High Tolerance

These ball lenses have an even higher index of refraction than our LaSFN9 ball lenses, providing a shorter back focal length, which simplifies fiber coupling. Other uses include endoscopy, bar code scanning, ball pre-forms for aspheric lenses, and sensor applications. S-LAH79 (Ohara) has Abbe Number of 28.3, density of 5.23g/cm3 and coefficient of linear expansion of 6.0 microns/m°C (-30 to 70°C).For general information about ball lens, as well as how to calculate the NA and Focal Length please check our technical article Understanding Ball Lenses.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT48-896
Product Name S-LAH79 Ball Lens 6.0mm Diameter
Lens Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lenses - Powell Lenses - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Lens Type Aspheric; Powell
Lens Application Visible
Center Thickness 7 to 9 mm (0.2756 to 0.3543 inch)
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Bi-Concave Lenses - LBC-508-R2071-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 50.8 mm (2 inch)
Radius of Curvature -207 mm (-8.16 inch)
View Details
Precision Aspherical Lenses - G945 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 23.5 mm (0.9252 inch)
Center Thickness 13.5 mm (0.5315 inch)
View Details