Designed for many common laser wavelengths, TECHSPEC® Laser-Line Polarizing Cube Beamsplitters split randomly polarized beams into two orthogonal, linearly polarized components. S-polarized light is reflected at a 90° angle, while
P-polarized light is transmitted. Each beamsplitter consists of a pair of precision right angle prisms cemented together to minimize transmitted wavefront distortion, and to provide excellent parallelism between incoming and transmitted beams.
Edmund Optics Inc. | |
---|---|
Product Category | Polarizing Cube Beamsplitters |
Product Number | NT48-873 |
Product Name | Laser-Line Polarizing Cube Beamsplitter 12.5mm 488nm |
Side Length | 12.5 mm (0.4921 inch) |
Polarizer Features | Anti-Reflection Coating |
Polarizer Material | BK7 |
Transmission | 95 % |