Edmund Optics Inc. Plano-Convex Lens 20.0mm Dia. x 70.0mm FL, NIR-I Coating NT48-762

Description
AR Coated to Provide <0.5% Reflectance per Surface for 600 - 1050nm Designed for 0° Angle of Incidence Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, VIS-NIR and NIR II.
Description
AR Coated to Provide <0.5% Reflectance per Surface for 600 - 1050nm Designed for 0° Angle of Incidence Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, VIS-NIR and NIR II.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Plano-Convex Lens 20.0mm Dia. x 70.0mm FL, NIR-I Coating
NT48-762
Plano-Convex Lens 20.0mm Dia. x 70.0mm FL, NIR-I Coating NT48-762
AR Coated to Provide <0.5% Reflectance per Surface for 600 - 1050nm Designed for 0° Angle of Incidence Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, VIS-NIR and NIR II.
  • AR Coated to Provide <0.5% Reflectance per Surface for 600 - 1050nm
  • Designed for 0° Angle of Incidence

Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, VIS-NIR and NIR II.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT48-762
Product Name Plano-Convex Lens 20.0mm Dia. x 70.0mm FL, NIR-I Coating
Lens Type Spherical Lens
Lens Application Infrared
Focal Length 70 mm (2.76 inch)
Center Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Bi-Convex Lenses - LBX-254-R166-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature 16.69 mm (0.6570 inch)
View Details
Achromatic Lenses - Ax08524 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 17.5 mm (0.6890 inch)
Center Thickness 5.8 mm (0.2283 inch)
View Details