Edmund Optics Inc. Double-Concave Lens, 9mm Dia. x -18mm FL, Uncoated NT48-682

Description
Double-Concave (DCV) Lenses have two inward curved surfaces and a negative focal length. They are used for image reduction and to spread light.These lenses are available with a variety of Anti-Reflection coating options: MgF2, VIS 0°, VIS NIR, NIR I and NIR II.
Description
Double-Concave (DCV) Lenses have two inward curved surfaces and a negative focal length. They are used for image reduction and to spread light.These lenses are available with a variety of Anti-Reflection coating options: MgF2, VIS 0°, VIS NIR, NIR I and NIR II.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Double-Concave Lens, 9mm Dia. x -18mm FL, Uncoated
NT48-682
Double-Concave Lens, 9mm Dia. x -18mm FL, Uncoated NT48-682
Double-Concave (DCV) Lenses have two inward curved surfaces and a negative focal length. They are used for image reduction and to spread light.These lenses are available with a variety of Anti-Reflection coating options: MgF2, VIS 0°, VIS NIR, NIR I and NIR II.

Double-Concave (DCV) Lenses have two inward curved surfaces and a negative focal length. They are used for image reduction and to spread light.These lenses are available with a variety of Anti-Reflection coating options: MgF2, VIS 0°, VIS NIR, NIR I and NIR II.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT48-682
Product Name Double-Concave Lens, 9mm Dia. x -18mm FL, Uncoated
Lens Type Spherical Lens
Focal Length -18 mm (-0.7087 inch)
Center Thickness 1.5 mm (0.0591 inch)
Edge Thickness 2.45 mm (0.0965 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Aspherical Lenses - G976 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 24 mm (0.9449 inch)
Center Thickness 15.6 mm (0.6142 inch)
View Details
Optical Lenses - Double-Convex Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length 25 to 500 mm (0.9843 to 19.69 inch)
View Details
FAC lenses - J10919 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details