Edmund Optics Inc. N-BK7 Right Angle Mirror, 12.5mm Enhanced Aluminum Coated NT48-384

Description
Reflects Light at 90° Ideal for System Alignment Enhanced Aluminum and Protected Gold Coatings Available with an enhanced aluminum or protected gold coating, TECHSPEC® Right Angle Mirrors are easily mounted, and are ideal for applications requiring precision alignment and high performance. Right angle mirrors reflect incident light at 90°, and are crucial in many optical systems.
Description
Reflects Light at 90° Ideal for System Alignment Enhanced Aluminum and Protected Gold Coatings Available with an enhanced aluminum or protected gold coating, TECHSPEC® Right Angle Mirrors are easily mounted, and are ideal for applications requiring precision alignment and high performance. Right angle mirrors reflect incident light at 90°, and are crucial in many optical systems.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
N-BK7 Right Angle Mirror, 12.5mm Enhanced Aluminum Coated
NT48-384
N-BK7 Right Angle Mirror, 12.5mm Enhanced Aluminum Coated NT48-384
Reflects Light at 90° Ideal for System Alignment Enhanced Aluminum and Protected Gold Coatings Available with an enhanced aluminum or protected gold coating, TECHSPEC® Right Angle Mirrors are easily mounted, and are ideal for applications requiring precision alignment and high performance. Right angle mirrors reflect incident light at 90°, and are crucial in many optical systems.
  • Reflects Light at 90°
  • Ideal for System Alignment
  • Enhanced Aluminum and Protected Gold Coatings

Available with an enhanced aluminum or protected gold coating, TECHSPEC® Right Angle Mirrors are easily mounted, and are ideal for applications requiring precision alignment and high performance. Right angle mirrors reflect incident light at 90°, and are crucial in many optical systems.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT48-384
Product Name N-BK7 Right Angle Mirror, 12.5mm Enhanced Aluminum Coated
Mirror Types Flat Mirror
Mirror Materials BK7 Glass
Mirror Coatings Enhanced Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details
Square Mirrors - MIRS-254-063-BOROFLOAT - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 45°, 532 nm, S2 Ground - 10QM20HM.35-G - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Optical Mirrors - Aluminum Coated Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Parabolic Mirror (optional feature)
Wavelength Range 250 to 800 nm (2500 to 8000 Å)
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
View Details