The 07D20DM.4 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 632.8 nm wavelength. This 3/4 inch (19.05 mm) diameter mirror is made from a 4.57 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.4 coating is designed for use with HeNe lasers and has a center wavelength of 632.8 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
| Newport MKS | |
|---|---|
| Product Category | Optical Mirrors |
| Product Number | 07D20DM.4 |
| Product Name | Dielectric Mirror, 19.05 mm, λ/10, 632.8 nm Laser Line |
| Mirror Types | Laser Mirror |
| Wavelength Range | 633 nm (6328 Å) |
| Diameter/Width | 19.05 mm (0.7500 inch) |
| Thickness | 4.57 mm (0.1799 inch) |
| Mirror Shape | Round; Round |