Edmund Optics Inc. Laser-Line Polarizing Cube Beamsplitter 10mm 850nm NT47-781

Description
Designed for Common Diode, Gas, and Solid State Lasers Reflects S-Polarized Light, Transmits P-Polarized Light High Extinction Ratio Designed for many common laser wavelengths, TECHSPEC® Laser-Line Polarizing Cube Beamsplitters split randomly polarized beams into two orthogonal, linearly polarized components. S-polarized light is reflected at a 90° angle, while P-polarized light is transmitted. Each beamsplitter consists of a pair of precision right angle prisms cemented together to minimize transmitted wavefront distortion, and to provide excellent parallelism between incoming and transmitted beams.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Laser-Line Polarizing Cube Beamsplitter 10mm 850nm
NT47-781
Laser-Line Polarizing Cube Beamsplitter 10mm 850nm NT47-781
Designed for Common Diode, Gas, and Solid State Lasers Reflects S-Polarized Light, Transmits P-Polarized Light High Extinction Ratio Designed for many common laser wavelengths, TECHSPEC® Laser-Line Polarizing Cube Beamsplitters split randomly polarized beams into two orthogonal, linearly polarized components. S-polarized light is reflected at a 90° angle, while P-polarized light is transmitted. Each beamsplitter consists of a pair of precision right angle prisms cemented together to minimize transmitted wavefront distortion, and to provide excellent parallelism between incoming and transmitted beams.
  • Designed for Common Diode, Gas, and Solid State Lasers
  • Reflects S-Polarized Light, Transmits P-Polarized Light
  • High Extinction Ratio

Designed for many common laser wavelengths, TECHSPEC® Laser-Line Polarizing Cube Beamsplitters split randomly polarized beams into two orthogonal, linearly polarized components. S-polarized light is reflected at a 90° angle, while
P-polarized light is transmitted. Each beamsplitter consists of a pair of precision right angle prisms cemented together to minimize transmitted wavefront distortion, and to provide excellent parallelism between incoming and transmitted beams.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Polarizing Cube Beamsplitters
Product Number NT47-781
Product Name Laser-Line Polarizing Cube Beamsplitter 10mm 850nm
Side Length 10 mm (0.3937 inch)
Polarizer Features Anti-Reflection Coating
Polarizer Material BK7
Transmission 95 %
Unlock Full Specs
to access all available technical data

Similar Products

Laser Polarizing Beamsplitters Cube -  - Shanghai Optics
Specs
Polarizer Features Anti-Reflection Coating
Polarizer Material UVgr FS
View Details
Glan Thompson Polarizing Beamsplitter Cube -  - Foctek Photonics, Inc.
Specs
Side Length 12 to 40 mm (0.4724 to 1.57 inch)
Polarizer Material Other Material; Calcite
Wavelength Range 350 to 2300 nm (3500 to 23000 Å)
View Details
Visible And NIR Plate Beamsplitters -  - HG Optronics, Inc.
Specs
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Hypotenuse face Polarization Beamsplitter Coating All Input and Output face AR Coating
Polarizer Material BK7; Other Material; BK7 Grade A Optical Glass
View Details