Edmund Optics Inc. 1/20λ Optical Flat, Fused Silica, 3" Diameter NT47-573-000

Description
Sizes Ranging from 1/2" Diameter to 8" Diameter Certified with a Zygo Interferometer Each 1/20λ Flat Includes a Certificate of Calibration Available with Standard Metallic Mirror Coatings: 1/4λ Mirrors, 1/10λ Mirrors, 1/20λ Mirrors Optical Flats are used as a reference (test plate) against which the flatness of an unknown surface may be compared. Each piece is precision polished by our master opticians and tested on a Zygo interferometer to insure the surface accuracy. The secondary surfaces of our single surface flats are pitch polished to window quality for viewing the interference pattern. Each flat ships in a durable storage case for permanent protection. 1/20λ flats also include a certificate of calibration.
Description
Sizes Ranging from 1/2" Diameter to 8" Diameter Certified with a Zygo Interferometer Each 1/20λ Flat Includes a Certificate of Calibration Available with Standard Metallic Mirror Coatings: 1/4λ Mirrors, 1/10λ Mirrors, 1/20λ Mirrors Optical Flats are used as a reference (test plate) against which the flatness of an unknown surface may be compared. Each piece is precision polished by our master opticians and tested on a Zygo interferometer to insure the surface accuracy. The secondary surfaces of our single surface flats are pitch polished to window quality for viewing the interference pattern. Each flat ships in a durable storage case for permanent protection. 1/20λ flats also include a certificate of calibration.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
1/20λ Optical Flat, Fused Silica, 3" Diameter
NT47-573-000
1/20λ Optical Flat, Fused Silica, 3" Diameter NT47-573-000
Sizes Ranging from 1/2" Diameter to 8" Diameter Certified with a Zygo Interferometer Each 1/20λ Flat Includes a Certificate of Calibration Available with Standard Metallic Mirror Coatings: 1/4λ Mirrors, 1/10λ Mirrors, 1/20λ Mirrors Optical Flats are used as a reference (test plate) against which the flatness of an unknown surface may be compared. Each piece is precision polished by our master opticians and tested on a Zygo interferometer to insure the surface accuracy. The secondary surfaces of our single surface flats are pitch polished to window quality for viewing the interference pattern. Each flat ships in a durable storage case for permanent protection. 1/20λ flats also include a certificate of calibration.
  • Sizes Ranging from 1/2" Diameter to 8" Diameter
  • Certified with a Zygo Interferometer
  • Each 1/20λ Flat Includes a Certificate of Calibration
  • Available with Standard Metallic Mirror Coatings: 1/4λ Mirrors, 1/10λ Mirrors, 1/20λ Mirrors

Optical Flats are used as a reference (test plate) against which the flatness of an unknown surface may be compared. Each piece is precision polished by our master opticians and tested on a Zygo interferometer to insure the surface accuracy. The secondary surfaces of our single surface flats are pitch polished to window quality for viewing the interference pattern. Each flat ships in a durable storage case for permanent protection. 1/20λ flats also include a certificate of calibration.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT47-573-000
Product Name 1/20λ Optical Flat, Fused Silica, 3" Diameter
Mirror Types Flat Mirror
Diameter/Width 76.2 mm (3 inch)
Thickness 19.05 mm (0.7500 inch)
Mirror Materials Fused Silica
Unlock Full Specs
to access all available technical data

Similar Products

UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details
Optical Mirrors - Aluminum Coated Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Parabolic Mirror (optional feature)
Wavelength Range 250 to 800 nm (2500 to 8000 Å)
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
View Details
Optical Dielectric HR Mirrors -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Spherical Mirror
Mirror Shape Round; Rectangular / Square; Elliptical
Mirror Materials Fused Silica; H-K9L or fused silica
View Details
Dielectric Mirror, Ultra-broadband, 25.4 mm, 99% 0-50°, 610-1130 nm - 10Q20BB.2 - Newport MKS
Specs
Wavelength Range 610 to 1130 nm (6100 to 11300 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details