Edmund Optics Inc. Non-Polarizing Cube Beamsplitter 35mm NIR NT47-572

Description
Low Polarization Dependance Coating Constructed from High Tolerance Right Angle Prisms BBAR Coated Faces for Maximum Efficiency C-Mounted Visible and NIR Cube Beamsplitters Also Available TECHSPEC® Broadband Non-Polarizing Cube Beamsplitters consist of a pair of precision high tolerance right angle prisms cemented together with a metallic dielectric coating on the hypotenuse of one of the prisms. The low polarization dependence of the metallic dielectric hybrid coating allows the transmission and reflection of S- and P-polarization states to be within 6% of each other. These beamsplitters are spectrally flat across their specified wavelength ranges, reducing effects caused by changes in the angle of incidence or converging/diverging beams.
Description
Low Polarization Dependance Coating Constructed from High Tolerance Right Angle Prisms BBAR Coated Faces for Maximum Efficiency C-Mounted Visible and NIR Cube Beamsplitters Also Available TECHSPEC® Broadband Non-Polarizing Cube Beamsplitters consist of a pair of precision high tolerance right angle prisms cemented together with a metallic dielectric coating on the hypotenuse of one of the prisms. The low polarization dependence of the metallic dielectric hybrid coating allows the transmission and reflection of S- and P-polarization states to be within 6% of each other. These beamsplitters are spectrally flat across their specified wavelength ranges, reducing effects caused by changes in the angle of incidence or converging/diverging beams.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Non-Polarizing Cube Beamsplitter 35mm NIR
NT47-572
Non-Polarizing Cube Beamsplitter 35mm NIR NT47-572
Low Polarization Dependance Coating Constructed from High Tolerance Right Angle Prisms BBAR Coated Faces for Maximum Efficiency C-Mounted Visible and NIR Cube Beamsplitters Also Available TECHSPEC® Broadband Non-Polarizing Cube Beamsplitters consist of a pair of precision high tolerance right angle prisms cemented together with a metallic dielectric coating on the hypotenuse of one of the prisms. The low polarization dependence of the metallic dielectric hybrid coating allows the transmission and reflection of S- and P-polarization states to be within 6% of each other. These beamsplitters are spectrally flat across their specified wavelength ranges, reducing effects caused by changes in the angle of incidence or converging/diverging beams.
  • Low Polarization Dependance Coating
  • Constructed from High Tolerance Right Angle Prisms
  • BBAR Coated Faces for Maximum Efficiency
  • C-Mounted Visible and NIR Cube Beamsplitters Also Available

TECHSPEC® Broadband Non-Polarizing Cube Beamsplitters consist of a pair of precision high tolerance right angle prisms cemented together with a metallic dielectric coating on the hypotenuse of one of the prisms. The low polarization dependence of the metallic dielectric hybrid coating allows the transmission and reflection of S- and P-polarization states to be within 6% of each other. These beamsplitters are spectrally flat across their specified wavelength ranges, reducing effects caused by changes in the angle of incidence or converging/diverging beams.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Nonpolarizing Cube Beamsplitters
Product Number NT47-572
Product Name Non-Polarizing Cube Beamsplitter 35mm NIR
Beamsplitter Construction Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Non-Polarizing Beamsplitter Cubes -  - CeNing Optics Co., Ltd.
Specs
Beamsplitter Construction Cement
Side Length 5 to 30 mm (0.1969 to 1.18 inch)
Beamsplitter Features Anti-Reflection Coating
View Details
Laser Line Non-Polarizing Beamsplitters -  - CASTECH, Inc.
Specs
Side Length 0.1300 mm (0.0051 inch)
Beamsplitter Features Anti-Reflection Coating
Coating Multilayer coating : Ravg<0.5% @ 45° incidence
View Details
Cube Beamsplitter, Non-Polarizing, 12.7 mm, 1300 nm Laser Line - 05BC16NP.10 - Newport MKS
Specs
Beamsplitter Features Anti-Reflection Coating
Coating Broadband all-dielectric non-polarizing
Transmission 3 %
View Details
Non-polarizing Cube Beamsplitter -  - Foctek Photonics, Inc.
Specs
Beamsplitter Construction Cement
Side Length 5 to 50.8 mm (0.1969 to 2 inch)
Surface Quality 60-40 Scratch / Dig
View Details