Edmund Optics Inc. 76.2mm Dia Aluminum Substrate Mirror, Gold Coating NT47-120

Description
Aluminum Substrate Mirrors Ideal for LWIR Laser Applications Aluminum and Gold Coating Options These aluminum substrate, diamond turned Metal Mirrors are available with either a protected aluminum or gold coating, and are ideal for LWIR (greater than 2000nm) laser applications. Due to the 17.5nm roughness of the diamond turned surface, these mirrors may not be suitable for UV and visible applications that require low scatter. The backs of the mirrors are machined flat and are tapped with 3 holes for easy, accurate mounting.
Description
Aluminum Substrate Mirrors Ideal for LWIR Laser Applications Aluminum and Gold Coating Options These aluminum substrate, diamond turned Metal Mirrors are available with either a protected aluminum or gold coating, and are ideal for LWIR (greater than 2000nm) laser applications. Due to the 17.5nm roughness of the diamond turned surface, these mirrors may not be suitable for UV and visible applications that require low scatter. The backs of the mirrors are machined flat and are tapped with 3 holes for easy, accurate mounting.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
76.2mm Dia Aluminum Substrate Mirror, Gold Coating
NT47-120
76.2mm Dia Aluminum Substrate Mirror, Gold Coating NT47-120
Aluminum Substrate Mirrors Ideal for LWIR Laser Applications Aluminum and Gold Coating Options These aluminum substrate, diamond turned Metal Mirrors are available with either a protected aluminum or gold coating, and are ideal for LWIR (greater than 2000nm) laser applications. Due to the 17.5nm roughness of the diamond turned surface, these mirrors may not be suitable for UV and visible applications that require low scatter. The backs of the mirrors are machined flat and are tapped with 3 holes for easy, accurate mounting.
  • Aluminum Substrate Mirrors
  • Ideal for LWIR Laser Applications
  • Aluminum and Gold Coating Options

These aluminum substrate, diamond turned Metal Mirrors are available with either a protected aluminum or gold coating, and are ideal for LWIR (greater than 2000nm) laser applications. Due to the 17.5nm roughness of the diamond turned surface, these mirrors may not be suitable for UV and visible applications that require low scatter. The backs of the mirrors are machined flat and are tapped with 3 holes for easy, accurate mounting.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT47-120
Product Name 76.2mm Dia Aluminum Substrate Mirror, Gold Coating
Mirror Types Flat Mirror
Diameter/Width 76.2 mm (3 inch)
Thickness 12.7 mm (0.5000 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mirrors - High Energy Reflective Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details
Parallel Mirrors - MIR-127-031-BOROFLOAT - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details
UV Aluminum Mirror, Zerodur, 25.4 mm, λ/20, 250-600 nm - 10Z40AL.2 - Newport MKS
Specs
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details