Newport MKS Low GDD Mirror, Ytterbium Laser, 45° AOI, 25.4 mm, 505-530 nm and 1020-1050 nm 10QM20UF.DF55

Description
The 10QM20UF.DF55 is a low GDD Ytterbium Laser Mirror optimized for 505-530 and 1020-1050 nm. Made out of fused silica, the mirror size is 25.4 mm in diameter and 6 mm thick. This ultrafast mirror is ideal as a high reflectance steering mirror for Ytterbium lasers at 45° angle of incidence. Careful thin film design and advanced coating processes result in a mirror with maximum reflectivity with minimum effect on pulse dispersion.
Request a Quote
Description
The 10QM20UF.DF55 is a low GDD Ytterbium Laser Mirror optimized for 505-530 and 1020-1050 nm. Made out of fused silica, the mirror size is 25.4 mm in diameter and 6 mm thick. This ultrafast mirror is ideal as a high reflectance steering mirror for Ytterbium lasers at 45° angle of incidence. Careful thin film design and advanced coating processes result in a mirror with maximum reflectivity with minimum effect on pulse dispersion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low GDD Mirror, Ytterbium Laser, 45° AOI, 25.4 mm, 505-530 nm and 1020-1050 nm - 10QM20UF.DF55 - Newport MKS
Irvine, CA, United States
Low GDD Mirror, Ytterbium Laser, 45° AOI, 25.4 mm, 505-530 nm and 1020-1050 nm
10QM20UF.DF55
Low GDD Mirror, Ytterbium Laser, 45° AOI, 25.4 mm, 505-530 nm and 1020-1050 nm 10QM20UF.DF55
The 10QM20UF.DF55 is a low GDD Ytterbium Laser Mirror optimized for 505-530 and 1020-1050 nm. Made out of fused silica, the mirror size is 25.4 mm in diameter and 6 mm thick. This ultrafast mirror is ideal as a high reflectance steering mirror for Ytterbium lasers at 45° angle of incidence. Careful thin film design and advanced coating processes result in a mirror with maximum reflectivity with minimum effect on pulse dispersion.

The 10QM20UF.DF55 is a low GDD Ytterbium Laser Mirror optimized for 505-530 and 1020-1050 nm. Made out of fused silica, the mirror size is 25.4 mm in diameter and 6 mm thick. This ultrafast mirror is ideal as a high reflectance steering mirror for Ytterbium lasers at 45° angle of incidence. Careful thin film design and advanced coating processes result in a mirror with maximum reflectivity with minimum effect on pulse dispersion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10QM20UF.DF55
Product Name Low GDD Mirror, Ytterbium Laser, 45° AOI, 25.4 mm, 505-530 nm and 1020-1050 nm
Mirror Types Laser Mirror
Wavelength Range 505 to 1050 nm (5050 to 10500 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Dielectric Mirror, Laser Line, 25.4 mm, λ/10, 1520-1580 nm - 10D20DM.8 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1520 to 1580 nm (15200 to 15800 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Aluminum Mirror Pack, Economy, Borofloat, 12.7 mm, λ/10, 450-700 nm, Qty 10 - 05D620ER.1-PK - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details
Excimer Laser Mirror, High Energy, 25.4 mm Diameter, 25.4 mm, 45°, 351-353 nm - 10QM20EM.35 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 351 to 353 nm (3510 to 3530 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 0°, 532 nm, S2 Polished - 10QM20HM.30 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Diameter/Width 25.4 mm (1 inch)
View Details