Edmund Optics Inc. 4-6 Wave Mirror 406mm x 406mm NT46-656

Description
Wide Variety of Shapes and Sizes Available >90% Reflection of Visible Light Contact Us for Custom Sizes 4 - 6λ First Surface Mirrors are an economical choice for a wide range of applications. The mirrors are available in circular, square, and rectangular dimensions. Rectangular first surface mirrors are ideal for applications requiring the mirror to be mounted at 45° in order to produce a 90° bend in the light path.Cant find what you need? Get a quick custom quote.
Description
Wide Variety of Shapes and Sizes Available >90% Reflection of Visible Light Contact Us for Custom Sizes 4 - 6λ First Surface Mirrors are an economical choice for a wide range of applications. The mirrors are available in circular, square, and rectangular dimensions. Rectangular first surface mirrors are ideal for applications requiring the mirror to be mounted at 45° in order to produce a 90° bend in the light path.Cant find what you need? Get a quick custom quote.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
4-6 Wave Mirror 406mm x 406mm
NT46-656
4-6 Wave Mirror 406mm x 406mm NT46-656
Wide Variety of Shapes and Sizes Available >90% Reflection of Visible Light Contact Us for Custom Sizes 4 - 6λ First Surface Mirrors are an economical choice for a wide range of applications. The mirrors are available in circular, square, and rectangular dimensions. Rectangular first surface mirrors are ideal for applications requiring the mirror to be mounted at 45° in order to produce a 90° bend in the light path.Cant find what you need? Get a quick custom quote.
  • Wide Variety of Shapes and Sizes Available
  • >90% Reflection of Visible Light
  • Contact Us for Custom Sizes

4 - 6λ First Surface Mirrors are an economical choice for a wide range of applications. The mirrors are available in circular, square, and rectangular dimensions. Rectangular first surface mirrors are ideal for applications requiring the mirror to be mounted at 45° in order to produce a 90° bend in the light path.Cant find what you need? Get a quick custom quote.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT46-656
Product Name 4-6 Wave Mirror 406mm x 406mm
Mirror Types Flat Mirror
Unlock Full Specs
to access all available technical data

Similar Products

UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details
Corner Cube Retro-Reflector - OT 853 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 226 mm (8.88 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
UV Aluminum Mirror, Pinhole-Free, Borofloat, 12.7 mm, λ/10, 250-600 nm - 05D20AL.2-PF - Newport MKS
Specs
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details