Edmund Optics Inc. Extended Hot Mirror 25mm Sq NT46-387

Description
Improved NIR Reflectance Over Standard Hot Mirrors Operating Temperatures up to 230°C Neutral Color for 5500K or 3200K Sources to ±250K Extended Hot Mirrors are designed to reduce the heat in an optical system without sacrificing the systems visible output. While typical hot mirrors reflect from 750nm to approximately 1250nm, Extended Hot Mirrors further reduce heat by extending the reflection range to approximately 1750nm.Hot mirrors are crucial in many projection and illumination systems where high levels of heat can quickly damage sensitive components. Hot mirrors are specially coated to transmit visible light while reflecting the NIR, a major attributor to heat generation. By using a hot mirror, heat levels are limited with minimum impact on the overall system performance.
Description
Improved NIR Reflectance Over Standard Hot Mirrors Operating Temperatures up to 230°C Neutral Color for 5500K or 3200K Sources to ±250K Extended Hot Mirrors are designed to reduce the heat in an optical system without sacrificing the systems visible output. While typical hot mirrors reflect from 750nm to approximately 1250nm, Extended Hot Mirrors further reduce heat by extending the reflection range to approximately 1750nm.Hot mirrors are crucial in many projection and illumination systems where high levels of heat can quickly damage sensitive components. Hot mirrors are specially coated to transmit visible light while reflecting the NIR, a major attributor to heat generation. By using a hot mirror, heat levels are limited with minimum impact on the overall system performance.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Extended Hot Mirror 25mm Sq
NT46-387
Extended Hot Mirror 25mm Sq NT46-387
Improved NIR Reflectance Over Standard Hot Mirrors Operating Temperatures up to 230°C Neutral Color for 5500K or 3200K Sources to ±250K Extended Hot Mirrors are designed to reduce the heat in an optical system without sacrificing the systems visible output. While typical hot mirrors reflect from 750nm to approximately 1250nm, Extended Hot Mirrors further reduce heat by extending the reflection range to approximately 1750nm.Hot mirrors are crucial in many projection and illumination systems where high levels of heat can quickly damage sensitive components. Hot mirrors are specially coated to transmit visible light while reflecting the NIR, a major attributor to heat generation. By using a hot mirror, heat levels are limited with minimum impact on the overall system performance.
  • Improved NIR Reflectance Over Standard Hot Mirrors
  • Operating Temperatures up to 230°C
  • Neutral Color for 5500K or 3200K Sources to ±250K

Extended Hot Mirrors are designed to reduce the heat in an optical system without sacrificing the systems visible output. While typical hot mirrors reflect from 750nm to approximately 1250nm, Extended Hot Mirrors further reduce heat by extending the reflection range to approximately 1750nm.Hot mirrors are crucial in many projection and illumination systems where high levels of heat can quickly damage sensitive components. Hot mirrors are specially coated to transmit visible light while reflecting the NIR, a major attributor to heat generation. By using a hot mirror, heat levels are limited with minimum impact on the overall system performance.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT46-387
Product Name Extended Hot Mirror 25mm Sq
Filter Type Hot Mirrors
Filter Shape Square
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 3.3 mm (0.1299 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bandpass Interference Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Bandpass / Interference Filters; Long Pass Filters; Short Pass Filters
Application Infrared; Visible
Filter Shape Circular; Square
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Infrared; Visible
Filter Shape Circular
View Details
ND Filter, Metallic, Optical Crown Glass, 25.4 mm, 0.1 OD at 632.8 nm - FBR-ND01 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 3 mm (0.1181 inch)
View Details