Alluxa, Inc. 1053-4 OD6 Ultra Narrow Bandpass Filter 7012

Description
Narrowband optical interference filter with a 1053 nm center wavelength (CWL), a 4 nm full-width at half-maximum (FWHM), and OD6 out-of-band blocking from 945 nm to 1200 nm. This is a multi-cavity filter with moderately steep edges, a flat top, and transmission that is greater than 90% at 1053 nm. This narrowband filter is coated on a 2 mm thick fused silica substrate and mounted in a 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote
Description
Narrowband optical interference filter with a 1053 nm center wavelength (CWL), a 4 nm full-width at half-maximum (FWHM), and OD6 out-of-band blocking from 945 nm to 1200 nm. This is a multi-cavity filter with moderately steep edges, a flat top, and transmission that is greater than 90% at 1053 nm. This narrowband filter is coated on a 2 mm thick fused silica substrate and mounted in a 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1053-4 OD6 Ultra Narrow Bandpass Filter - 7012 - Alluxa, Inc.
Santa Rosa, CA, United States
1053-4 OD6 Ultra Narrow Bandpass Filter
7012
1053-4 OD6 Ultra Narrow Bandpass Filter 7012
Narrowband optical interference filter with a 1053 nm center wavelength (CWL), a 4 nm full-width at half-maximum (FWHM), and OD6 out-of-band blocking from 945 nm to 1200 nm. This is a multi-cavity filter with moderately steep edges, a flat top, and transmission that is greater than 90% at 1053 nm. This narrowband filter is coated on a 2 mm thick fused silica substrate and mounted in a 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Narrowband optical interference filter with a 1053 nm center wavelength (CWL), a 4 nm full-width at half-maximum (FWHM), and OD6 out-of-band blocking from 945 nm to 1200 nm. This is a multi-cavity filter with moderately steep edges, a flat top, and transmission that is greater than 90% at 1053 nm. This narrowband filter is coated on a 2 mm thick fused silica substrate and mounted in a 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7012
Product Name 1053-4 OD6 Ultra Narrow Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

895.8-1 OD5 Ultra Narrow Bandpass Filter - 7716 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
532.07-1 OD4 Ultra Narrow Bandpass Filter - 7009 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
583-28 OD6 ULTRA Bandpass Filter - 7139 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
800-25 OD4 Bandpass Filter - 7466 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details